The TFS7701H from Quarktwin Technology Ltd. is a combined two-switch forward and flyback power supply controller designed for high power applications. It features integrated high-voltage MOSFETs and operates with a selectable main switching frequency of 132 kHz, which allows for reduced costs and smaller magnetics. The device can deliver up to 148 W of continuous output power in two-switch forward mode and 20 W in flyback mode, with peak output capabilities reaching 187 W. This controller incorporates several advanced features, including self-biased high-side drivers, comprehensive protection mechanisms (such as undervoltage, overvoltage, and thermal shutdown), and transformer reset control to prevent saturation. The TFS7701H is designed for high efficiency, achieving over 90% efficiency at full load, and supports a wide input voltage range. Its compact eSIP-16F package allows for direct mounting to heat sinks without insulation pads, simplifying thermal management and PCB layout. Typical applications include PCs, printers, LCD TVs, video game consoles, and high-power adapters. The device is halogen-free and RoHS compliant, making it suitable for environmentally conscious designs.
Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up, Step-Down DC-DC Controller IC eSIP-16F
IC REG CTRLR MULT TOP ESIP-16F
Switching Controllers Switched and Flyback Controller w/ FET
Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up, Step-Down DC-DC Controller IC eSIP-16F
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 596-1485-5-ND | TFS7701H | TFS7701H | TFS7701H |
| Product Name | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers |
| Package Type | Other; 16-SSIP, 12 Leads, Exposed Pad, Formed Leads | Other; 16-SSIP, 12 Leads, Exposed Pad, Formed Leads | ||
| fsw | 66 to 132 kHz | 66 to 132 kHz | 66 to 132 kHz | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| Special Features | Enable, Reset |