Win Source Part Number: 1039643-TLE63892GVXU
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 360kHz
Control Features: Current Limit, Enable, Reset
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 100%
Clock Sync: Yes
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: PG-DSO-14
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Supply Voltage - Operating: 5V ~ 60V
Alternative Parts (Cross-Reference): UC3842BDR2G; LM2574HVM-12/NOPB; UC3844BDG; TPS54626PWP; MC34060ADG; TPS61175PWPSP0003176
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: SP001388580,TLE63892
Base Product Number: TLE63892
Product Status: Last Time Buy
Buck Regulator Positive Output Step-Down DC-DC Controller IC PG-DSO-14
IC REG CTRLR BUCK 14DSOP
Switching Controllers DC/DC CONVERTER
IC REG CTRLR BUCK 14DSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC PG-DSO-14
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1039643-TLE63892GVXUMA2 | 448-TLE63892GVXUMA2TR-ND | TLE63892GVXUMA2 | TLE63892GVXUMA2 | TLE63892GVXUMA2 | TLE63892GVXUMA2 |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | ||||
| Package Type | SO-14; SOIC; Other; Tape & Reel | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 14-SOIC (0.154", 3.90mm Width) | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | ||
| Special Features | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Reset | Synchronous Rectification | Internal Current Limit; Current Limit, Enable, Reset | |||
| fsw | 360 kHz | 360 kHz | 360 kHz | 360 kHz | 360 kHz |