Dual Channel Controller with Wide Input Voltage Range 16-SO
Boost Regulator Positive Output DC-DC Controller IC 16-SO
Manufacturer: Texas Instruments
Win Source Part Number: 1268070-TL1453CNSRG4
Packaging: Tape and Reel
Output Type: Transistor Driver
Control Features: Dead Time Control, Frequency Control
Supply Voltage: 3.6V ~ 40V
Number of Outputs: 2
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Supplier Device Package: 16-SO
Temperature Range - Operating: -20°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Family Part Number: TL1453
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Switching Frequency: 1kHz ~ 500kHz
Switching Controllers Dual Ch Controller
Boost Regulator Positive Output DC-DC Controller IC 16-SO
IC REG CTRLR 16SO
| Texas Instruments | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TL1453CNSRG4 | TL1453CNSRG4-ND | 1268070-TL1453CNSRG4 | TL1453CNSRG4 | TL1453CNSRG4 | TL1453CNSRG4 |
| Product Name | TL1453 Dual Channel Controller with Wide Input Voltage Range | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TL1453CNSRG4 | Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Boost | |||||
| Package Type | SOIC; Other; "16-SOIC (0.209"", 5.30mm Width)" | SOIC; Other; 16-SOIC | SOIC; Other; 16-SOIC (0.209\", 5.30mm Width) | |||
| fsw | 1 to 500 kHz | 1 to 500 kHz | 1 to 500 kHz | 1 to 500 kHz | ||
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) |