Manufacturer: STMicroelectronics
Win Source Part Number: 795517-ST1S41PUR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 8-PowerVDFN
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 850kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 4A
Family Name: ST1S41
Output Voltage: 0.8V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-VFQFPN (4x4)
Output Voltage MAX: 18V
Input Voltage MIN: 4V
Voltage Input MAX: 18V
Alternative Parts (Cross-Reference): MP2312GQ-Z; LT1506IR-Sync#TR; LT1506IS8#TR#PBF; LT1506IR#TR#PBF;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 8-VDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 8-VDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 8-VDFN Exposed Pad
Switching Voltage Regulators 4 A SD switch reg 4.0V to 18V 850kHz
IC REG BUCK ADJ 4A 8DFN
IC REG BUCK ADJ 4A 8VFQFPN
IC REG BUCK ADJ 4A 8VFQFPN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 8-VDFN Exposed Pad
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 795517-ST1S41PUR | 497-13858-2-ND | ST1S41PUR | ST1S41PUR | ST1S41PUR | ST1S41PUR | ST1S41PUR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ST1S41PUR | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck; Buck | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | QFP; Other; 8-PowerVDFN | Other; 8-VDFN Exposed Pad | Other; 8-VDFN Exposed Pad | Other; 8-VDFN Exposed Pad | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||||
| Output Voltage | 0.8000 volts | 0.8000 to 18 volts | 0.8000 volts | 0.8000 volts | 0.8000 to 18 volts |