Dual Pulse-Width-Modulati
Buck, Boost, Flyback Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-PDIP
IC REG CTRLR BCK/BST/FLYBK 16DIP
Buck, Boost, Flyback Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-PDIP
Switching Controllers Dual PWM Control Circuit
| Texas Instruments | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TL1451CN | TL1451CN-ND | TL1451CN | TL1451CN | TL1451CN |
| Product Name | TL1451 Dual Pulse-Width-Modulation Control Circuit | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Buck; Boost | Buck; Boost | |||
| Output Voltage Type | Fixed | Fixed; Transistor Driver | |||
| Package Type | Other; PDIP,SO | DIP; Other; "16-DIP (0.300"", 7.62mm)" | DIP; Other; 16-DIP (0.300\", 7.62mm) | ||
| Output Voltage | 1 to 50 volts | ||||
| VIN | 3.6 to 50 volts | 3.6 to 50 volts |