Boost, Flyback, Forward Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1268153-TL2845BD
Packaging: Tube
Output Type: Transistor Driver
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, Flyback, Forward
Control Features: Frequency Control
Supply Voltage: 7.6V ~ 30V
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Duty Cycle (Maximum): 48%
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Family Part Number: TL2845B
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Switching Frequency: Up to 500kHz
IC REG CTRLR MULT TOP 14SOIC
Boost, Flyback, Forward Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 14-SOIC
Switching Controllers Hi-Perf Current-Mode PWM Controller
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-34276-5-ND | 1268153-TL2845BD | TL2845BD | TL2845BD | TL2845BD |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TL2845BD | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers |
| Package Type | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 14-SOIC | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | ||
| fsw | 500 kHz | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Configuration / Function | Boost, Flyback, Forward | ||||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver |