Manufacturer: STMicroelectronics
Win Source Part Number: 804830-STBB3JR
Packaging: Reel
Mounting Style: SMD
Current - Output: 2A
Output Type: Adjustable
Function: Step-Up/Step-Down
Topology: Buck-Boost
Frequency - Switching: 2MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 1.8V
Voltage - Output (Min/Fixed): 1.2V
Synchronous Rectifier: Yes
Supplier Device Package: 20-Flip-Chip (2.5x1.75)
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 5.5V
Maximum Output Voltage: 5.5V
Manufacturer Package: 20-UFBGA, FCBGA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Part Number Series: STBB3
Buck-Boost Switching Regulator IC Positive Adjustable 1.2V 1 Output 2A 20-UFBGA, FCBGA
Buck-Boost Switching Regulator IC Positive Adjustable 1.2V 1 Output 2A 20-UFBGA, FCBGA
Buck-Boost Switching Regulator IC Positive Adjustable 1.2V 1 Output 2A 20-UFBGA, FCBGA
IC REG BCK BST ADJ 2A 20FLIPCHIP
Switching Voltage Regulators 2A, 2MHz, high efficiency dual mode buck-boost DC-DC converter
Buck-Boost Switching Regulator IC Positive Adjustable 1.2V 1 Output 2A 20-UFBGA, FCBGA
IC REG BCK BST ADJ 2A 20FLIPCHIP
IC REG BCK BST ADJ 2A 20FLIPCHIP
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 804830-STBB3JR | 497-STBB3JRCT-ND | STBB3JR | STBB3JR | STBB3JR | STBB3JR | STBB3JR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - STBB3JR | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost | Buck-Boost | Buck; Boost | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 20-UFBGA, FCBGA | Other; 20-UFBGA, FCBGA | Other; 20-UFBGA, FCBGA | Other; 20-UFBGA, FCBGA | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||||
| Output Voltage | 5.5 volts | 1.2 to 5.5 volts | 1.2 volts | 1.2 to 5.5 volts | 1.2 volts |