Switching Regulator, Voltage-mode, 3.6A, 420kHz Switching Freq-Max, PDSO8
Win Source Part Number: 1166746-TLE8366EV50X
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output: 1.8A
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 370kHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.75V
Voltage - Input (Max): 45V
Voltage - Output (Min/Fixed): 5V
Synchronous Rectifier: No
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: PG-DSO-8
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): SP000550310; TLE8366E V50; TLE8366EV50;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: SP000550310,TLE8366E
Base Product Number: TLE8366
"Buck Switching Regulator IC Positive Fixed 5V 1 Output 1.8A 8-SOIC (0.154"", 3.90mm Width)"
"Buck Switching Regulator IC Positive Fixed 5V 1 Output 1.8A 8-SOIC (0.154"", 3.90mm Width)"
"Buck Switching Regulator IC Positive Fixed 5V 1 Output 1.8A 8-SOIC (0.154"", 3.90mm Width)"
IC REG BUCK 5V 1.8A 8DSO
Buck Switching Regulator IC Positive Fixed 5V 1 Output 1.8A 8-SOIC (0.154", 3.90mm Width)
IC REG BUCK 5V 1.8A 8DSO
Switching Voltage Regulators 1.8A DC/DC Step-Down Voltage Regulator
IC REG BUCK 5V 1.8A 8DSO
| Rochester Electronics | Win Source Electronics | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TLE8366EV50XUMA1 | 1166746-TLE8366EV50XUMA1 | 2238604P | TLE8366EV50XUMA1TR-ND | TLE8366EV50XUMA1 | TLE8366EV50XUMA1 | TLE8366EV50XUMA1 | TLE8366EV50XUMA1 | TLE8366EV50XUMA1 |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | |
| Package Type | SO-8; Other; PG-DSO-8 | SO-8; SOIC; Other; Tape & Reel | Other; DSO | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | ||
| Life Cycle Stage | Active | Active | Active | ||||||
| Configuration / Function | Buck | Buck | Buck | ||||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | |||||
| Special Features | Multiple Outputs; Synchronous Rectification |