Win Source Part Number: 1244388-TLF35584QKVS
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Package: Tape & Reel
Applications: Power Supply, Automotive Applications
Standard Package: 1,900
Mounting: SMD (SMT)
Voltage - Output: 5V
Voltage - Input: 3V ~ 40V
Number of Outputs: 1
Package / Case: 64-LQFP Exposed Pad
Supplier Device Package: PG-LQFP-64-18
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: 448-TLF35584QKVS1XUM
Base Product Number: TLF35584
IC REG AUTO APPL 1OUT LQFP64-18 Product overview: TLF35584QKVS1XUMA2 from Infineon Technologies is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TLF35584QKVS1XUM
IC REG AUTO APPL 1OUT LQFP64-18
Switching Voltage Regulators DC/DC CONVERTER
IC REG AUTO APPL 1OUT LQFP64-18
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1244388-TLF35584QKVS1XUMA2 | 750-TLF35584QKVS1XUMA2 | TLF35584QKVS1XUMA2 | TLF35584QKVS1XUMA2 | TLF35584QKVS1XUMA2 |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose | Power Management IC | PMIC - Voltage Regulators - Special Purpose | Switching Voltage Regulators | Special Purpose Regulators |
| Package Type | QFP; Other; Tape & Reel | Other; Tape & Reel (TR) | QFP; Other; 64-LQFP Exposed Pad | QFP; Other; 64-LQFP Exposed Pad | |
| Special Features | Multiple Outputs | ||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |