1-A Simple Step-Down Switching Voltage Regulators 16-PDIP -40 to 125
"Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A 16-DIP (0.300"", 7.62mm)"
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A 16-DIP (0.300", 7.62mm)
Switching Voltage Regulators 1-A Simple Step-Dwn Swch Volt Reg
IC REG BUCK 3.3V 1A 16DIP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TL2575-33IN | 296-21095-5-ND | TL2575-33IN | TL2575-33IN | TL2575-33IN |
| Product Name | TL2575-33 1-A Simple Step-Down Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Package Type | Other; DDPAK/TO-263,PDIP,TO-220 | DIP; Other; "16-DIP (0.300"", 7.62mm)" | DIP; Other; 16-DIP (0.300\", 7.62mm) | ||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 to ? volts | 3.3 volts | |
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | |
| VIN | 4.75 to 40 volts | 4.75 to 40 volts | 4.75 to 40 volts |