Boost Regulator Positive Output Step-Up DC-DC Controller IC SOT-23-5
Manufacturer: Microchip Technology
Win Source Part Number: 936131-TC110501ECTTR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Boost Regulator Positive Output Step-Up - DC-DC Controller IC SOT-23-5
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 2V ~ 10V
Family Name: TC110
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Boost Regulator Positive Output Step-Up DC-DC Controller IC SOT-23-5
IC REG CTRLR BOOST SOT23A-5
Switching Controllers PFM/PWM Step-Up
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TC110501ECTTR-ND | 936131-TC110501ECTTR | TC110501ECTTR | TC110501ECTTR | TC110501ECTTR |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TC110501ECTTR | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Boost | ||||
| Package Type | Other; SC-74A, SOT-753 | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | ||
| fsw | 100 to 300 kHz | 100 to 300 kHz | 100 to 300 kHz | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Output Voltage Type | Fixed; Transistor Driver |