The TC7660HEOA713 is a high-frequency DC-to-DC voltage converter designed to convert input voltages ranging from 1.5V to 10V into corresponding negative output voltages from -1.5V to -10V. It operates at a frequency of 120kHz, allowing for the use of low-cost 1.0µF external capacitors, which simplifies the design by eliminating the need for inductors. The device achieves a voltage conversion efficiency of 99.7% and a power efficiency of 85%, making it suitable for applications requiring efficient voltage inversion. This voltage regulator is available in an 8-pin SOIC package and operates over an extended temperature range of -40°C to +85°C. It is pin-compatible with the industry-standard TC7660, providing a straightforward upgrade path for existing designs. The TC7660HEOA713 is particularly advantageous for applications where space and cost are critical, as it requires only two external capacitors and offers a compact solution for generating negative voltages.
Manufacturer: Microchip Technology
Win Source Part Number: 899217-TC7660HEOA713
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 20mA 8-SOIC (0.154", 3.90mm Width)
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TC7660
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 3300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TC7660HEOA713CT, TC7660HEOA713TR, TC7660HEOA713DKR, TC7660HEOA713-NDR, TC7660HEOA713-ND
IC REG CHRG PUMP INV 20MA 8SOIC Product overview: TC7660HEOA713 from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 20MA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TC7660HEOA713 can be used for catalog matching and distributor lookup.
"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 20mA 8-SOIC (0.154"", 3.90mm Width)"
"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 20mA 8-SOIC (0.154"", 3.90mm Width)"
"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 20mA 8-SOIC (0.154"", 3.90mm Width)"
IC REG SWTCHD CAP INV 20MA 8SOIC
Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 20mA 8-SOIC (0.154", 3.90mm Width)
IC REG CHARG PUMP INV 20MA 8SOIC
IC REG CHRG PUMP INV 20MA 8SOIC
IC REG CHARG PUMP INV 20MA 8SOIC
Switching Voltage Regulators High Frequency
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 899217-TC7660HEOA713 | 739-TC7660HEOA713 | TC7660HEOA713CT-ND | 536-TC7660HEOA713 | TC7660HEOA713 | TC7660HEOA713 | TC7660HEOA713 | TC7660HEOA713 | TC7660HEOA713 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TC7660HEOA713 | 20MA Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | IC REG SWTCHD CAP INV 20MA 8SOIC | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Package Type | SOIC; Other; 8-SOIC | Other; Tape & Reel (TR) | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154, 3.90mm Width) | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | Fixed | ||||
| Output Voltage | -1.5 to 2 volts | 2 volts | -1.5 volts | ||||||
| IOUT | 0.0200 amps | 0.0200 amps | 0.0200 amps | 0.0200 amps | 0.0200 amps | 0.0200 amps | 0.0200 amps |