Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TL3843BD TL3843BD

Description
Manufacturer: Texas Instruments Win Source Part Number: 1268241-TL3843BD Packaging: Tube Output Type: Transistor Driver Function: Step-Up, Step-Up/Step-Down Topology: Boost, Flyback, Forward Control Features: Frequency Control Supply Voltage: 7.6V ~ 30V Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Supplier Device Package: 14-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Duty Cycle (Maximum): 96% Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Family Part Number: TL3843B Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Switching Frequency: Up to 500kHz
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1268241-TL3843BD Packaging: Tube Output Type: Transistor Driver Function: Step-Up, Step-Up/Step-Down Topology: Boost, Flyback, Forward Control Features: Frequency Control Supply Voltage: 7.6V ~ 30V Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Supplier Device Package: 14-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Duty Cycle (Maximum): 96% Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Family Part Number: TL3843B Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Switching Frequency: Up to 500kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TL3843BD - 1268241-TL3843BD - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TL3843BD
1268241-TL3843BD
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TL3843BD 1268241-TL3843BD
Manufacturer: Texas Instruments Win Source Part Number: 1268241-TL3843BD Packaging: Tube Output Type: Transistor Driver Function: Step-Up, Step-Up/Step-Down Topology: Boost, Flyback, Forward Control Features: Frequency Control Supply Voltage: 7.6V ~ 30V Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Supplier Device Package: 14-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Duty Cycle (Maximum): 96% Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Family Part Number: TL3843B Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Switching Frequency: Up to 500kHz

Manufacturer: Texas Instruments
Win Source Part Number: 1268241-TL3843BD
Packaging: Tube
Output Type: Transistor Driver
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, Flyback, Forward
Control Features: Frequency Control
Supply Voltage: 7.6V ~ 30V
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Duty Cycle (Maximum): 96%
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Family Part Number: TL3843B
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Switching Frequency: Up to 500kHz

Buy Now
DC DC Switching Controllers - 296-23676-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-23676-5-ND
DC DC Switching Controllers 296-23676-5-ND
Boost, Flyback, Forward Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 14-SOIC

Boost, Flyback, Forward Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 14-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Controllers
TL3843BD
Switching Controllers TL3843BD
Switching Controllers Hi-Perf Current-Mode PWM Controller

Switching Controllers Hi-Perf Current-Mode PWM Controller

Buy Now Datasheet
DC DC Switching Controllers - TL3843BD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
TL3843BD
DC DC Switching Controllers TL3843BD
Boost, Flyback, Forward Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 14-SOIC

Boost, Flyback, Forward Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 14-SOIC

Buy Now

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1268241-TL3843BD 296-23676-5-ND TL3843BD TL3843BD
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TL3843BD DC DC Switching Controllers Switching Controllers DC DC Switching Controllers
Configuration / Function Boost, Flyback, Forward
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type SOIC; Other; 14-SOIC SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 14-SOIC (0.154\", 3.90mm Width)
Special Features Frequency Control
Duty Cycle 96 96
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 748-ICE3BR2565JFXKSA2 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
fsw 67 kHz
Duty Cycle 75
View Details
LM21215A 2.95-5.5V, 15A,  Voltage Mode Synchronous Buck Regulator with Frequency Synchronization - LM21215AMHX-1/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
8 suppliers
Dual 4A 384kHz QFN Power Management IC - 750-A8292SETTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; QFN EP
Output Voltage 20.4 volts
IOUT 0.6000 amps
View Details
3 suppliers