Microchip Technology, Inc. Voltage Regulators - DC DC Switching Regulators TC7660SCOA713

Description
"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 20mA 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 20mA 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - TC7660SCOA713TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
TC7660SCOA713TR-ND
Voltage Regulators - DC DC Switching Regulators TC7660SCOA713TR-ND
"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 20mA 8-SOIC (0.154"", 3.90mm Width)"

"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 20mA 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TC7660SCOA713CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
TC7660SCOA713CT-ND
Voltage Regulators - DC DC Switching Regulators TC7660SCOA713CT-ND
"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 20mA 8-SOIC (0.154"", 3.90mm Width)"

"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 20mA 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TC7660SCOA713DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
TC7660SCOA713DKR-ND
Voltage Regulators - DC DC Switching Regulators TC7660SCOA713DKR-ND
"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 20mA 8-SOIC (0.154"", 3.90mm Width)"

"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 20mA 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TC7660SCOA713 - 052637-TC7660SCOA713 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TC7660SCOA713
052637-TC7660SCOA713
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TC7660SCOA713 052637-TC7660SCOA713
Manufacturer: Microchip Technology Win Source Part Number: 052637-TC7660SCOA713 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Charge Pump Frequency - Switching: 10kHz to 45kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 20mA Family Name: TC7660S Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Purpose: Ratiometric Maximum Input Voltage: 12V Nominal Output Voltage (Min/Fixed): -Vin, 2Vin Minimum Input Voltage: 1.5V Alternative Parts (Cross-Reference): MAX1044CSA TR; MAX1044ESA+T; MAX1044CSA+T; MAX1044CSA+; Introduction Date: July 03, 1997 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 052637-TC7660SCOA713
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 10kHz to 45kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 20mA
Family Name: TC7660S
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Purpose: Ratiometric
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): -Vin, 2Vin
Minimum Input Voltage: 1.5V
Alternative Parts (Cross-Reference): MAX1044CSA TR; MAX1044ESA+T; MAX1044CSA+T; MAX1044CSA+;
Introduction Date: July 03, 1997
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
20MA Voltage Regulator IC
739-TC7660SCOA713
20MA Voltage Regulator IC 739-TC7660SCOA713
IC REG CHRG PUMP INV 20MA 8SOIC Product overview: TC7660SCOA713 from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 20MA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TC7660SCOA713 can be used for catalog matching and distributor lookup.

IC REG CHRG PUMP INV 20MA 8SOIC Product overview: TC7660SCOA713 from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 20MA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TC7660SCOA713 can be used for catalog matching and distributor lookup.

Supplier's Site
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TC7660SCOA713
PMIC - Voltage Regulators - DC DC Switching Regulators TC7660SCOA713
IC REG CHARG PUMP INV 20MA 8SOIC

IC REG CHARG PUMP INV 20MA 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
TC7660SCOA713
Switching Voltage Regulators TC7660SCOA713
Switching Voltage Regulators High Voltage

Switching Voltage Regulators High Voltage

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TC7660SCOA713 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TC7660SCOA713
Voltage Regulators - DC DC Switching Regulators TC7660SCOA713
IC REG CHARG PUMP INV 20MA 8SOIC

IC REG CHARG PUMP INV 20MA 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TC7660SCOA713 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TC7660SCOA713
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TC7660SCOA713
IC REG CHRG PUMP INV 20MA 8SOIC

IC REG CHRG PUMP INV 20MA 8SOIC

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TC7660SCOA713 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TC7660SCOA713
Voltage Regulators - DC DC Switching Regulators TC7660SCOA713
Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 20mA 8-SOIC (0.154", 3.90mm Width)

Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 20mA 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TC7660SCOA713TR-ND 052637-TC7660SCOA713 739-TC7660SCOA713 TC7660SCOA713 TC7660SCOA713 TC7660SCOA713 TC7660SCOA713 TC7660SCOA713
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TC7660SCOA713 20MA Voltage Regulator IC PMIC - Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed Fixed; Fixed
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 8-SOIC Other; Tape & Reel (TR) SOIC; Other; 8-SOIC (0.154", 3.90mm Width) SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Output Voltage 2 volts ? to 2 volts -12 to 24 volts
IOUT 0.0200 amps 0.0200 amps 0.0200 amps 0.0200 amps 0.0200 amps 0.0200 amps 0.0200 amps
VIN 1.5 to 12 volts 12 volts 12 volts 12 volts 1.5 to 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - DC DC Switching Regulators - MAX1681ESA - Lingto Electronic Limited
Specs
IOUT 0.1250 amps
fsw 500 to 1000 kHz
View Details
Switching Regulators - 1744668 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 89 to 95 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Pmic For Safety-Related Systems With Buc - A81407KLVATR - Allegro MicroSystems Inc.
Specs
Package Type Other; 38-Pin eTSSOP
View Details
6 suppliers
200KHZ Power Management IC - 759-IR1150PBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube
fsw 200 kHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers