Dual Channel Controller with Wide Input Voltage Range 16-TSSOP
Boost Regulator Positive Output DC-DC Controller IC 16-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 109618-TL1453CPWR
Packaging: Reel - TR
Output Type: Transistor Driver
Frequency - Switching: 1kHz to 500kHz
Control Features: Dead Time Control, Frequency Control
Number of Outputs: 2
Synchronous Rectifier: No
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3.6 V to 40 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
IC REG CTRLR 16TSSOP
Boost Regulator Positive Output DC-DC Controller IC 16-TSSOP
Switching Controllers Dual Ch Controller
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TL1453CPWR | TL1453CPWR-ND | 109618-TL1453CPWR | TL1453CPWR | TL1453CPWR | TL1453CPWR |
| Product Name | TL1453 Dual Channel Controller with Wide Input Voltage Range | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TL1453CPWR | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Boost | |||||
| Package Type | Other; "16-TSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 16-TSSOP | SSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) | |||
| fsw | 1 to 500 kHz | 1 to 500 kHz | 1 to 500 kHz | 1 to 500 kHz | ||
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) |