Dual-Channel Pulse-Width-Modulati
Buck, Boost, Flyback Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-SSOP
Manufacturer: Texas Instruments
Win Source Part Number: 936608-TL1454ACDBR
Operating Temperature Range: -20°C ~ 85°C (TA)
Features: Buck, Boost, Flyback Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down - DC-DC Controller IC 16-SSOP
Package: 16-SSOP (0.209", 5.30mm Width)
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 3.6V ~ 20V
Family Name: TL1454
Categories: Integrated Circuits (ICs)
Case / Package: 16-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -TL1454ACDBRG4, -TL1454ACDBR-NDR, 296-13793-6-NDR, TL1454ACDBRG4-ND, 296-13793-1-NDR, 296-13793-2-NDR, -296-13793-1-ND, 296-13793-2, -296-13793-1, 296-13793-1, -TL1454ACDBRG4-NDR, 296-13793-6, -296-13793-1-NDR, TL1454ACDBRG4
IC REG CTRLR MULT TOP 16SSOP
Buck, Boost, Flyback Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-SSOP
Switching Controllers Dual ch PWM Ctlr
IC REG CTRLR MULT TOP 16SSOP
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TL1454ACDBR | 296-13793-2-ND | 936608-TL1454ACDBR | TL1454ACDBR | TL1454ACDBR | TL1454ACDBR | TL1454ACDBR |
| Product Name | TL1454A Dual-Channel Pulse-Width-Modulation (PWM) Control Circuit | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TL1454ACDBR | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck; Boost | ||||||
| Package Type | SSOP; Other; "16-SSOP (0.209"", 5.30mm Width)" | SSOP; Other; 16-SSOP | SSOP | SSOP; Other; 16-SSOP (0.209\", 5.30mm Width) | |||
| Special Features | Synchronous Rectification | Dead Time Control, Frequency Control | |||||
| fsw | 50 to 2000 kHz | 50 to 2000 kHz | 50 to 2000 kHz | 50 to 2000 kHz | |||
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) |