Infineon Technologies AG Power - DC-DC Converters - Switching regulators - OPTIREG™ switcher - TLE8386-2EL TLE8386-2EL

Description
The switching frequency is adjustable from 100 kHz to 700 kHz and can be synchronized to an external clock source. The TLE8386-2EL features an enable function reducing the shut-down current consumption to < 2 μA. The current mode regulation scheme of this device provides a stable regulation loop maintained by small external compensation components. The integrated softstart feature with external components for adjustment limits the current peak as well as voltage overshoot at startup. This IC is suited for use in the harsh automotive environments and provides protection functions such as output overvoltage protection and over temperature shutdown Summary of Features Wide Input Voltage Range from 4.75 V to 45 V Constant Current or Constant Voltage Regulation Very Low Shutdown Current: Iq< 2μA Switching frequency range: 100 kHz to 700 kHz Synchronization with external clock source Available in a small thermally enhanced PG-SSOP-14 package Internal 5 V Low Drop Out Voltage Regulator Output Overvoltage Protection External Soft Start adjustable by capacitor Over Temperature Shutdown Automotive AEC Qualified Green Product (RoHS) Compliant Potential Applications Cold-cranking Powertrain: GDI, piezo injection Applications Chassis control & safety Electric brake booster EV traction inverter Light electric vehicles (LEV) On-board charging (OBC) for electric vehicles Designers who used this product also designed with TLE9250LE | Automotive CAN transceivers FS02MR12A8MA2B | Automotive IGBT and CoolSiC™ MOSFET modules TLF80511EJ V33 | OPTIREG™ linear voltage regulators (LDO) TLF35584QVVS1 | OPTIREG™ PMIC SAL-TC387QP-160F300S AE AURIX™ Family – TC38xQP TLF11251EP | OPTIREG™ PMIC TLF35584QKVS1 | OPTIREG™ PMIC TLE9250LE | Automotive CAN transceivers FS02MR12A8MA2B | Automotive IGBT and CoolSiC™ MOSFET modules TLF80511EJ V33 | OPTIREG™ linear voltage regulators (LDO) TLF35584QVVS1 | OPTIREG™ PMIC SAL-TC387QP-160F300S AE AURIX™ Family – TC38xQP TLF11251EP | OPTIREG™ PMIC TLF35584QKVS1 | OPTIREG™ PMIC TLE9250LE | Automotive CAN transceivers 1 2
Request a Quote Datasheet
Description
The switching frequency is adjustable from 100 kHz to 700 kHz and can be synchronized to an external clock source. The TLE8386-2EL features an enable function reducing the shut-down current consumption to < 2 μA. The current mode regulation scheme of this device provides a stable regulation loop maintained by small external compensation components. The integrated softstart feature with external components for adjustment limits the current peak as well as voltage overshoot at startup. This IC is suited for use in the harsh automotive environments and provides protection functions such as output overvoltage protection and over temperature shutdown Summary of Features Wide Input Voltage Range from 4.75 V to 45 V Constant Current or Constant Voltage Regulation Very Low Shutdown Current: Iq< 2μA Switching frequency range: 100 kHz to 700 kHz Synchronization with external clock source Available in a small thermally enhanced PG-SSOP-14 package Internal 5 V Low Drop Out Voltage Regulator Output Overvoltage Protection External Soft Start adjustable by capacitor Over Temperature Shutdown Automotive AEC Qualified Green Product (RoHS) Compliant Potential Applications Cold-cranking Powertrain: GDI, piezo injection Applications Chassis control & safety Electric brake booster EV traction inverter Light electric vehicles (LEV) On-board charging (OBC) for electric vehicles Designers who used this product also designed with TLE9250LE | Automotive CAN transceivers FS02MR12A8MA2B | Automotive IGBT and CoolSiC™ MOSFET modules TLF80511EJ V33 | OPTIREG™ linear voltage regulators (LDO) TLF35584QVVS1 | OPTIREG™ PMIC SAL-TC387QP-160F300S AE AURIX™ Family – TC38xQP TLF11251EP | OPTIREG™ PMIC TLF35584QKVS1 | OPTIREG™ PMIC TLE9250LE | Automotive CAN transceivers FS02MR12A8MA2B | Automotive IGBT and CoolSiC™ MOSFET modules TLF80511EJ V33 | OPTIREG™ linear voltage regulators (LDO) TLF35584QVVS1 | OPTIREG™ PMIC SAL-TC387QP-160F300S AE AURIX™ Family – TC38xQP TLF11251EP | OPTIREG™ PMIC TLF35584QKVS1 | OPTIREG™ PMIC TLE9250LE | Automotive CAN transceivers 1 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - DC-DC Converters - Switching regulators - OPTIREG™ switcher - TLE8386-2EL - TLE8386-2EL - Infineon Technologies AG
Neubiberg, Germany
Power - DC-DC Converters - Switching regulators - OPTIREG™ switcher - TLE8386-2EL
TLE8386-2EL
Power - DC-DC Converters - Switching regulators - OPTIREG™ switcher - TLE8386-2EL TLE8386-2EL
The switching frequency is adjustable from 100 kHz to 700 kHz and can be synchronized to an external clock source. The TLE8386-2EL features an enable function reducing the shut-down current consumption to < 2 μA. The current mode regulation scheme of this device provides a stable regulation loop maintained by small external compensation components. The integrated softstart feature with external components for adjustment limits the current peak as well as voltage overshoot at startup. This IC is suited for use in the harsh automotive environments and provides protection functions such as output overvoltage protection and over temperature shutdown Summary of Features Wide Input Voltage Range from 4.75 V to 45 V Constant Current or Constant Voltage Regulation Very Low Shutdown Current: Iq< 2μA Switching frequency range: 100 kHz to 700 kHz Synchronization with external clock source Available in a small thermally enhanced PG-SSOP-14 package Internal 5 V Low Drop Out Voltage Regulator Output Overvoltage Protection External Soft Start adjustable by capacitor Over Temperature Shutdown Automotive AEC Qualified Green Product (RoHS) Compliant Potential Applications Cold-cranking Powertrain: GDI, piezo injection Applications Chassis control & safety Electric brake booster EV traction inverter Light electric vehicles (LEV) On-board charging (OBC) for electric vehicles Designers who used this product also designed with TLE9250LE | Automotive CAN transceivers FS02MR12A8MA2B | Automotive IGBT and CoolSiC™ MOSFET modules TLF80511EJ V33 | OPTIREG™ linear voltage regulators (LDO) TLF35584QVVS1 | OPTIREG™ PMIC SAL-TC387QP-160F300S AE AURIX™ Family – TC38xQP TLF11251EP | OPTIREG™ PMIC TLF35584QKVS1 | OPTIREG™ PMIC TLE9250LE | Automotive CAN transceivers FS02MR12A8MA2B | Automotive IGBT and CoolSiC™ MOSFET modules TLF80511EJ V33 | OPTIREG™ linear voltage regulators (LDO) TLF35584QVVS1 | OPTIREG™ PMIC SAL-TC387QP-160F300S AE AURIX™ Family – TC38xQP TLF11251EP | OPTIREG™ PMIC TLF35584QKVS1 | OPTIREG™ PMIC TLE9250LE | Automotive CAN transceivers 1 2

The switching frequency is adjustable from 100 kHz to 700 kHz and can be synchronized to an external clock source. The TLE8386-2EL features an enable function reducing the shut-down current consumption to < 2 μA. The current mode regulation scheme of this device provides a stable regulation loop maintained by small external compensation components. The integrated softstart feature with external components for adjustment limits the current peak as well as voltage overshoot at startup. This IC is suited for use in the harsh automotive environments and provides protection functions such as output overvoltage protection and over temperature shutdown


Summary of Features

  • Wide Input Voltage Range from 4.75 V to 45 V
  • Constant Current or Constant Voltage Regulation
  • Very Low Shutdown Current: Iq< 2μA
  • Switching frequency range: 100 kHz to 700 kHz
  • Synchronization with external clock source
  • Available in a small thermally enhanced PG-SSOP-14 package
  • Internal 5 V Low Drop Out Voltage Regulator
  • Output Overvoltage Protection
  • External Soft Start adjustable by capacitor
  • Over Temperature Shutdown
  • Automotive AEC Qualified
  • Green Product (RoHS) Compliant

Potential Applications

  • Cold-cranking
  • Powertrain: GDI, piezo injection

Applications

  • Chassis control & safety
  • Electric brake booster
  • EV traction inverter
  • Light electric vehicles (LEV)
  • On-board charging (OBC) for electric vehicles

Designers who used this product also designed with


  • TLE9250LE |
    Automotive CAN transceivers
  • FS02MR12A8MA2B |
    Automotive IGBT and CoolSiC™ MOSFET modules
  • TLF80511EJ V33 |
    OPTIREG™ linear voltage regulators (LDO)
  • TLF35584QVVS1 |
    OPTIREG™ PMIC
  • SAL-TC387QP-160F300S AE
    AURIX™ Family – TC38xQP
  • TLF11251EP |
    OPTIREG™ PMIC
  • TLF35584QKVS1 |
    OPTIREG™ PMIC
  • TLE9250LE |
    Automotive CAN transceivers
  • FS02MR12A8MA2B |
    Automotive IGBT and CoolSiC™ MOSFET modules
  • TLF80511EJ V33 |
    OPTIREG™ linear voltage regulators (LDO)
  • TLF35584QVVS1 |
    OPTIREG™ PMIC
  • SAL-TC387QP-160F300S AE
    AURIX™ Family – TC38xQP
  • TLF11251EP |
    OPTIREG™ PMIC
  • TLF35584QKVS1 |
    OPTIREG™ PMIC
  • TLE9250LE |
    Automotive CAN transceivers

1
2

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
TLE8386-2EL
Switching Controllers TLE8386-2EL
Switching Controllers Basic Smart Boost Controller

Switching Controllers Basic Smart Boost Controller

Buy Now Datasheet

Technical Specifications

  Infineon Technologies AG VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TLE8386-2EL TLE8386-2EL
Product Name Power - DC-DC Converters - Switching regulators - OPTIREG™ switcher - TLE8386-2EL Switching Controllers
Configuration / Function Boost
Unlock Full Specs
to access all available technical data

Similar Products

Infineon Technologies AG
Specs
Package Type Other; Tube
fsw 67 kHz
Duty Cycle 72
View Details