Manufacturer: Power Integrations
Win Source Part Number: 796698-TFS7706H
Series: HiperTFS-2
Packaging: Tube
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 16-SIP, 12 Leads, Exposed Pad, Formed Leads
Output Type: Transistor Driver
Function: Step-Up, Step-Down
Topology: Flyback, Forward Converter
Frequency - Switching: 66kHz, 132kHz
Control Features: Enable, Reset
Supply Voltage: Up to 11.5V
Number of Outputs: 2
Output Configuration: Positive, Isolation Capable
Synchronous Rectifier: No
Family Name: TFS7706H
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Package: eSIP-16F
Duty Cycle (Maximum): 63%
Alternative Parts (Cross-Reference): ISL6265AHRTZ; LTC2955ITS8-1#PBF; LTC2955ITS8-2#PBF; LTC2950CTS8-2#TRM;
Introduction Date: November 11, 2013
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up, Step-Down DC-DC Controller IC eSIP-16F
IC REG CTRLR MULT TOPOLOGY 7ESIP
Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up, Step-Down DC-DC Controller IC eSIP-16F
IC REG CTRLR MULT TOPOLOGY 7ESIP
Switching Controllers Switched and Flyback Controller w/ FET
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 796698-TFS7706H | TFS7706H-ND | TFS7706H | TFS7706H | TFS7706H | TFS7706H |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TFS7706H | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Flyback, Forward Converter | Buck; Boost | ||||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | ||||
| Package Type | Other; 16-SIP, 12 Leads, Exposed Pad, Formed Leads | Other; 16-SSIP, 12 Leads, Exposed Pad, Formed Leads | Other; 16-SSIP, 12 Leads, Exposed Pad, Formed Leads | Other; 16-SSIP, 12 Leads, Exposed Pad, Formed Leads | ||
| Special Features | Multiple Outputs; Synchronous Rectification; Enable, Reset | Enable, Reset | Multiple Outputs |