The TL1451A is a dual-channel PWM control circuit integrating two error amplifiers, an adjustable oscillator, dead-time comparators, undervoltage lockout, and common-emitter output transistors for power supply control. It is available in a 16-pin SSOP (DB) package with dimensions supporting 2000-unit tape and reel packaging. The device operates from a 3.6 V to 50 V supply voltage, with an oscillator frequency up to 500 kHz and a stable 2.5-V internal reference. The TL1451ACDBRG4 variant is characterized for operation from -20°C to 85°C and features a RoHS-compliant, lead-free NIPDAU finish. It includes internal short-circuit and undervoltage protection, with individual dead-time control from 0% to 100% and a common-mode input voltage range of 1.04 V to 1.45 V per amplifier.
Dual Channel Controller with Wide Input Voltage Range 16-SSOP -20 to 85
Buck, Boost, Flyback Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-SSOP
Manufacturer: Texas Instruments
Win Source Part Number: 054753-TL1451ACDBRG4
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck, Boost, Flyback
Frequency - Switching: 1kHz to 500kHz
Control Features: Frequency Control
Number of Outputs: 2
Synchronous Rectifier: No
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 16-SSOP
Purpose: Step-Up, Step-Down, Step-Up/Step-Down
Supply Voltage - Operating: 3.6 V to 50 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Switching Controllers Dual Ch w/Wide Input Voltage Range
IC REG CTRLR MULT TOP 16SSOP
Buck, Boost, Flyback Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-SSOP
IC REG CTRLR MULT TOP 16SSOP
| Texas Instruments | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TL1451ACDBRG4 | TL1451ACDBRG4-ND | 054753-TL1451ACDBRG4 | TL1451ACDBRG4 | TL1451ACDBRG4 | TL1451ACDBRG4 | TL1451ACDBRG4 |
| Product Name | TL1451A Dual Channel Controller with Wide Input Voltage Range | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TL1451ACDBRG4 | Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck; Boost | Buck; Boost | Buck, Boost, Flyback | ||||
| Output Voltage Type | Fixed | Transistor Driver | Fixed; Transistor Driver | ||||
| Package Type | Other; PDIP,SO,SOIC,SSOP,TSSOP | SSOP; Other; "16-SSOP (0.209"", 5.30mm Width)" | SSOP; Other; 16-SSOP | SSOP | SSOP; Other; 16-SSOP (0.209\", 5.30mm Width) | ||
| Output Voltage | 1 to 50 volts | ||||||
| IOUT | 3 amps |