Boost Regulator Positive Output Step-Up DC-DC Controller IC SOT-23-5
Manufacturer: Microchip Technology
Win Source Part Number: 796378-TC110331ECTTR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SC-74A, SOT-753
Output Type: Transistor Driver
Function: Step-Up
Topology: Boost
Frequency - Switching: 100kHz ~ 300kHz
Control Features: Enable, Soft Start
Supply Voltage: 2 V ~ 10 V
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Family Name: TC110
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOT-23-5
Duty Cycle (Maximum): 92%
Alternative Parts (Cross-Reference): S-8356K30MC-NEPT2G; S-8355M32MC-MCRT2G; S-8358N30MC-O6PT2U; S-8356M30MC-MEPT2G;
Introduction Date: January 16, 2001
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Switching Controllers PFM/PWM Step-Up
IC REG CTRLR BOOST SOT23A-5
IC REG CTRLR BOOST SOT23A-5
IC REG CTRLR BOOST SOT23A-5
Boost Regulator Positive Output Step-Up DC-DC Controller IC SOT-23-5
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TC110331ECTTR-ND | 796378-TC110331ECTTR | TC110331ECTTR | 536-TC110331ECTTR | TC110331ECTTR | TC110331ECTTR | TC110331ECTTR |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TC110331ECTTR | Switching Controllers | IC REG CTRLR BOOST SOT23A-5 | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Boost | Boost; Boost | Boost | ||||
| Package Type | Other; SC-74A, SOT-753 | SOT23; Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | SOT23; Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | ||
| fsw | 100 to 300 kHz | 100 to 300 kHz | 100 to 300 kHz | 100 kHz | 100 to 300 kHz | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Output Voltage Type | Transistor Driver | Transistor Driver | Fixed; Transistor Driver |