1-A Simple Step-Down Switching Voltage Regulators 16-PDIP -40 to 125
"Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 1A 16-DIP (0.300"", 7.62mm)"
Win Source Part Number: 1026744-TL2575HV-ADJ
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tube
Standard Package: 25
Current - Output: 1A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 52kHz
Voltage - Output (Max): 57V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.75V
Voltage - Input (Max): 60V
Voltage - Output (Min/Fixed): 1.23V
Synchronous Rectifier: No
Mounting Type: Through Hole
Package / Case: 16-DIP (0.300", 7.62mm)
Supplier Device Package: 16-PDIP
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Alternative Parts (Cross-Reference): LM2575IN; TL2575-ADJIN; TL2575-ADJINE4;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -TL2575HV-ADJIN-NDR,
Base Product Number: TL2575
IC REG BUCK ADJ 1A 16DIP
Switching Voltage Regulators 1-A Step-Down Vltge
Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 1A 16-DIP (0.300", 7.62mm)
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TL2575HV-ADJIN | 296-21843-5-ND | 1026744-TL2575HV-ADJIN | TL2575HV-ADJIN | TL2575HV-ADJIN | TL2575HV-ADJIN |
| Product Name | TL2575HV-ADJ 1-A Simple Step-Down Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Package Type | Other; DDPAK/TO-263,PDIP,TO-220 | DIP; Other; "16-DIP (0.300"", 7.62mm)" | DIP; Other; Tube | DIP; Other; 16-DIP (0.300\", 7.62mm) | ||
| Output Voltage | 1.23 to 57 volts | 1.23 to 57 volts | 1.23 volts | 1.23 to 57 volts | ||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | ||
| VIN | 4.75 to 60 volts | 4.75 to 60 volts | 4.75 to 60 volts |