Texas Instruments TL1453 Dual Channel Controller with Wide Input Voltage Range TL1453CN

Description
Dual Channel Controller with Wide Input Voltage Range 16-PDIP
Request a Quote Datasheet
Description
Dual Channel Controller with Wide Input Voltage Range 16-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL1453 Dual Channel  Controller with Wide Input Voltage Range - TL1453CN - Texas Instruments
Dallas, TX, United States
TL1453 Dual Channel Controller with Wide Input Voltage Range
TL1453CN
TL1453 Dual Channel Controller with Wide Input Voltage Range TL1453CN
Dual Channel Controller with Wide Input Voltage Range 16-PDIP

Dual Channel Controller with Wide Input Voltage Range 16-PDIP

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TL1453CN - 054757-TL1453CN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TL1453CN
054757-TL1453CN
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TL1453CN 054757-TL1453CN
Manufacturer: Texas Instruments Win Source Part Number: 054757-TL1453CN Packaging: Tube/Rail Output Type: Transistor Driver Frequency - Switching: 1kHz to 500kHz Control Features: Dead Time Control, Frequency Control Number of Outputs: 2 Synchronous Rectifier: No Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 16-PDIP Supply Voltage - Operating: 3.6 V to 40 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 054757-TL1453CN
Packaging: Tube/Rail
Output Type: Transistor Driver
Frequency - Switching: 1kHz to 500kHz
Control Features: Dead Time Control, Frequency Control
Number of Outputs: 2
Synchronous Rectifier: No
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 16-PDIP
Supply Voltage - Operating: 3.6 V to 40 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Switching Controllers - 296-10139-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-10139-5-ND
DC DC Switching Controllers 296-10139-5-ND
Boost Regulator Positive Output DC-DC Controller IC 16-PDIP

Boost Regulator Positive Output DC-DC Controller IC 16-PDIP

Buy Now Datasheet
DC DC Switching Controllers - TL1453CN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
TL1453CN
DC DC Switching Controllers TL1453CN
Boost Regulator Positive Output DC-DC Controller IC 16-PDIP

Boost Regulator Positive Output DC-DC Controller IC 16-PDIP

Buy Now
Sheung Wan, Hong Kong
Switching Controllers
TL1453CN
Switching Controllers TL1453CN
Switching Controllers Dual ch PWM Ctlr

Switching Controllers Dual ch PWM Ctlr

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TL1453CN 054757-TL1453CN 296-10139-5-ND TL1453CN TL1453CN
Product Name TL1453 Dual Channel Controller with Wide Input Voltage Range PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TL1453CN DC DC Switching Controllers DC DC Switching Controllers Switching Controllers
Output Voltage Type Transistor Driver Fixed; PWM
Package Type DIP; Other; 16-PDIP DIP; Other; "16-DIP (0.300"", 7.62mm)" DIP; Other; 16-DIP (0.300\", 7.62mm)
Life Cycle Stage Maturity; Active Active
Special Features Multiple Outputs; Synchronous Rectification; Dead Time Control, Frequency Control
Unlock Full Specs
to access all available technical data

Similar Products

DC DC Switching Controllers - 5962-8951103EA - Quarktwin Technology Ltd.
Specs
Output Voltage Type Fixed; PWM
Package Type DIP; Other; 16-CDIP (0.300\", 7.62mm)
Life Cycle Stage Active
View Details
5.5A 600kHz Voltage Regulator IC - 739-LM22673TJE-ADJ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TO-263
Output Voltage 37 volts
IOUT 3 amps
View Details
2 suppliers
LM25007 9-42V Wide Vin, 0.5A, Constant On-Time Non-Synchronous Buck Regulator - LM25007SD/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Package Type Other; VSSOP,WSON
Special Features Light Load Efficiency
View Details
7 suppliers
LM22676-Q1 3A SIMPLE SWITCHER, Step-Down Voltage Regulator with Precision Enable - LM22676QTJ-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD,TO-263
View Details
8 suppliers