Buck Regulator Positive Output Step-Down DC-DC Controller IC PG-DSO-14-1
Switching Controllers DC/DC CONVERTER
IC REG CTRLR BUCK 14DSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC PG-DSO-14-1
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 448-TLE63892GV50XUMA2TR-ND | TLE63892GV50XUMA2 | TLE63892GV50XUMA2 | TLE63892GV50XUMA2 |
| Product Name | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | |||
| Package Type | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | ||
| Special Features | Synchronous Rectification | Internal Current Limit; Current Limit, Enable, Reset | ||
| fsw | 360 kHz | 360 kHz | 360 kHz | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |