Manufacturer: STMicroelectronics
Win Source Part Number: 031017-ST662ABD-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 400kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 30mA
Family Name: ST662AB
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO
Purpose: Step-Up
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 12V
Minimum Input Voltage: 4.5V
Alternative Parts (Cross-Reference): ST662ABD-TRY; LTC1262CS8#PBF; LTC1262IS8#TR;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
"Charge Pump Switching Regulator IC Positive Fixed 12V 1 Output 30mA 8-SOIC (0.154"", 3.90mm Width)"
Switching Voltage Regulators 5.0 to 12V DC-DC Cnv
IC REG CHARGE PUMP 12V 30MA 8SO
IC REG CHRG PUMP 12V 30MA 8SOIC
IC REG CHARGE PUMP 12V 30MA 8SO
Charge Pump Switching Regulator IC Positive Fixed 12V 1 Output 30mA 8-SOIC (0.154", 3.90mm Width)
DC-DC CHARGE PUMP, 85DEG C; IC Case / Package:SOIC; No. of Pins:8Pins; Output Current Max:30mA; Fixed Output Voltage Nom:-; Adjustable Output Voltage Min:11.4V; Adjustable Output Voltage Max:12.6V; Topology:-; Product Range:- RoHS Compliant: Yes
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | 031017-ST662ABD-TR | 497-6541-2-ND | ST662ABD-TR | ST662ABD-TR | ST662ABD-TR | ST662ABD-TR | ST662ABD-TR | 42Y1105 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ST662ABD-TR | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Dc-Dc Charge Pump, 85Deg C; Ic Case / Package Stmicroelectronics |
| Configuration / Function | Charge Pump | Boost | ||||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | Other; 8-SO | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | |||
| Life Cycle Stage | Maturity; Active | Removed | Removed; Obsolete | |||||
| Special Features | Multiple Outputs; Synchronous Rectification |