Texas Instruments TL1451A Dual Channel Controller with Wide Input Voltage Range TL1451ACN

Description
Dual Channel Controller with Wide Input Voltage Range 16-PDIP -20 to 85
Request a Quote Datasheet
Description
Dual Channel Controller with Wide Input Voltage Range 16-PDIP -20 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL1451A Dual Channel  Controller with Wide Input Voltage Range - TL1451ACN - Texas Instruments
Dallas, TX, United States
TL1451A Dual Channel Controller with Wide Input Voltage Range
TL1451ACN
TL1451A Dual Channel Controller with Wide Input Voltage Range TL1451ACN
Dual Channel Controller with Wide Input Voltage Range 16-PDIP -20 to 85

Dual Channel Controller with Wide Input Voltage Range 16-PDIP -20 to 85

Buy Now Datasheet
DC DC Switching Controllers - 296-12197-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-12197-5-ND
DC DC Switching Controllers 296-12197-5-ND
Buck, Boost, Flyback Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-PDIP

Buck, Boost, Flyback Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-PDIP

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TL1451ACN - 054754-TL1451ACN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TL1451ACN
054754-TL1451ACN
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TL1451ACN 054754-TL1451ACN
Manufacturer: Texas Instruments Win Source Part Number: 054754-TL1451ACN Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck, Boost, Flyback Frequency - Switching: 1kHz to 500kHz Control Features: Frequency Control Number of Outputs: 2 Synchronous Rectifier: No Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 16-SO Purpose: Step-Up, Step-Down, Step-Up/Step-Down Supply Voltage - Operating: 3.6 V to 50 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 054754-TL1451ACN
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck, Boost, Flyback
Frequency - Switching: 1kHz to 500kHz
Control Features: Frequency Control
Number of Outputs: 2
Synchronous Rectifier: No
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 16-SO
Purpose: Step-Up, Step-Down, Step-Up/Step-Down
Supply Voltage - Operating: 3.6 V to 50 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Controllers
TL1451ACN
Switching Controllers TL1451ACN
Switching Controllers Dual ch PWM Ctlr

Switching Controllers Dual ch PWM Ctlr

Buy Now Datasheet
DC DC Switching Controllers - TL1451ACN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
TL1451ACN
DC DC Switching Controllers TL1451ACN
Buck, Boost, Flyback Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-PDIP

Buck, Boost, Flyback Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-PDIP

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TL1451ACN 296-12197-5-ND 054754-TL1451ACN TL1451ACN TL1451ACN
Product Name TL1451A Dual Channel Controller with Wide Input Voltage Range DC DC Switching Controllers PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TL1451ACN Switching Controllers DC DC Switching Controllers
Configuration / Function Buck; Boost Buck; Boost Buck, Boost, Flyback
Output Voltage Type Fixed Transistor Driver Fixed; Transistor Driver
Package Type Other; PDIP,SO,SOIC,SSOP,TSSOP DIP; Other; "16-DIP (0.300"", 7.62mm)" Other; 16-SO DIP; Other; 16-DIP (0.300\", 7.62mm)
Output Voltage 1 to 50 volts
IOUT 3 amps
Unlock Full Specs
to access all available technical data