Manufacturer: Microchip Technology
Win Source Part Number: 031922-TC1240AECHTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 80kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 40mA
Family Name: TC1240A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23A-6
Purpose: Ratiometric
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2Vin
Minimum Input Voltage: 2.5V
Alternative Parts (Cross-Reference): LM2766M6XHALF; SC1462ISKTRT; LM2665M6XHALF;
Introduction Date: January 16, 2001
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2024
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Application Field: Used in Consumer Electronics, Sensing & Instrumentation, Portable Devices, Power Management
IC REG CHARGE PUMP 2VIN SOT23-6 Product overview: TC1240AECHTR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SOT23, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TC1240AECHTR can be used for catalog matching and distributor lookup.
Doubling Charge Pump,40mA,SOT23-6
Doubling Charge Pump,40mA,SOT23-6
Doubling Charge Pump,40mA,SOT23-6
Charge Pump Switching Regulator IC Positive Fixed 2Vin 1 Output 40mA SOT-23-6
Charge Pump Switching Regulator IC Positive Fixed 2Vin 1 Output 40mA SOT-23-6
Charge Pump Switching Regulator IC Positive Fixed 2Vin 1 Output 40mA SOT-23-6
IC REG CHARGE PUMP 2VIN SOT23-6
IC REG CHARGE PUMP 2VIN SOT23A-6
Switching Voltage Regulators Positive Doubling
Charge Pump Switching Regulator IC Positive Fixed 2Vin 1 Output 40mA SOT-23-6
IC, DC-DC CONVERTER; IC Case / Package:SOT-23A; No. of Pins:6Pins; Output Current Max:20mA; Fixed Output Voltage Nom:-; Adjustable Output Voltage Min:5V; Adjustable Output Voltage Max:11V; Topology:Doubler; Product Range:- RoHS Compliant: Yes
IC REG CHARGE PUMP 2VIN SOT23A-6
IC REG SWITCHD CAP 2VIN SOT23A
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | 031922-TC1240AECHTR | 739-TC1240AECHTR | 7681473P | 7681473 | TC1240AECHTR-ND | TC1240AECHTR | TC1240AECHTR | TC1240AECHTR | TC1240AECHTR | 28X3945 | TC1240AECHTR | 536-TC1240AECHTR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TC1240AECHTR | SOT23 Voltage Regulator IC | Voltage Regulators | Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Ic, Dc-Dc Converter; Ic Case / Package Microchip | Voltage Regulators - DC DC Switching Regulators | IC REG SWITCHD CAP 2VIN SOT23A |
| Configuration / Function | Charge Pump | |||||||||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | ||||||
| Package Type | SOT23; Other; SOT-23A-6 | Other; Tape & Reel (TR) | SOT23; Other; SOT-23 | SOT23; Other; Sot-23 | SOT23; Other; SOT-23-6 | SOT23 | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | |||
| Life Cycle Stage | Maturity; Active | Active | Active | |||||||||
| Special Features | Multiple Outputs; Synchronous Rectification |