Manufacturer: ON Semiconductor
Win Source Part Number: 032474-TL494CDR2G
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck, Push-Pull
Frequency - Switching: 200kHz
Control Features: Dead Time Control, Frequency Control
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 48%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 16-SOIC
Purpose: Step-Down, Step-Up/Step-Down
Supply Voltage - Operating: 7 V to 40 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Buck, Push-Pull Regulator Positive Output Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-SOIC
Buck, Push-Pull Regulator Positive Output Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-SOIC
Buck, Push-Pull Regulator Positive Output Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-SOIC
IC REG CTRLR BCK/PSH-PULL 16SOIC
Buck, Push-Pull Regulator Positive Output Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-SOIC
Switching Controllers 40kHz 200mA PWM w/48% Duty Cycle Max
IC REG CTRLR BCK/PSH-PULL 16SOIC
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 032474-TL494CDR2G | TL494CDR2GOSTR-ND | TL494CDR2G | TL494CDR2G | TL494CDR2G | TL494CDR2G |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TL494CDR2G | DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck, Push-Pull | Buck | Buck; Boost | |||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | ||||
| Package Type | SOIC; Other; 16-SOIC | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 16-SOIC (0.154", 3.90mm Width) | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | ||
| Life Cycle Stage | Maturity; Active | Active | ||||
| Special Features | Multiple Outputs; Synchronous Rectification; Dead Time Control, Frequency Control | Synchronous Rectification | Multiple Outputs | Dead Time Control, Frequency Control |