Manufacturer: STMicroelectronics
Win Source Part Number: 090484-ST8R00WPUR
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - DC DC Switching Regulators
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: -25°C ~ 125°C (TJ)
Package: 8-VDFN Exposed Pad
Manufacturer Device Package: 8-DFN (4x4)
Standard Package: 1
Current - Output: 3A (Switch)
Output Type: Adjustable
Function: Step-Up
Topology: Boost
Frequency - Switching: 1.2MHz
Voltage - Output (Max): 12V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4V
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 6V
Synchronous Rectifier: Yes
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Boost Switching Regulator IC Positive Adjustable 6V 1 Output 3A (Switch) 8-VDFN Exposed Pad
Boost Switching Regulator IC Positive Adjustable 6V 1 Output 3A (Switch) 8-VDFN Exposed Pad
Boost Switching Regulator IC Positive Adjustable 6V 1 Output 3A (Switch) 8-VDFN Exposed Pad
Switching Voltage Regulators MicroPwr 1A DC DC converter sync
Boost Switching Regulator IC Positive Adjustable 6V 1 Output 1A (Switch) 8-VDFN Exposed Pad
IC REG BOOST ADJUSTABLE 3A 8DFN
IC REG BOOST ADJ 3A SYNC 8DFN
IC REG BOOST ADJUSTABLE 3A 8DFN
IC REG BOOST ADJ 1A 8DFN
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 090484-ST8R00WPUR | 497-6105-2-ND | ST8R00WPUR | ST8R00WPUR | ST8R00WPUR | 761-ST8R00WPUR | ST8R00WPUR | ST8R00WPUR |
| Product Name | Integrated Circuits(ICs) | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | IC REG BOOST ADJ 3A SYNC 8DFN | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; 8-VDFN Exposed Pad | Other; 8-VDFN Exposed Pad | Other; 8-VDFN Exposed Pad | Other; 8-VDFN Exposed Pad | Other; 8-VDFN Exposed Pad | |||
| Special Features | Multiple Outputs | Synchronous Rectification | ||||||
| Operating Temperature | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | ||
| Configuration / Function | Boost | Boost |