Texas Instruments TL1454A Dual-Channel Pulse-Width-Modulation (PWM) Control Circuit TL1454ACN

Description
Dual-Channel Pulse-Width-Modulati on (PWM) Control Circuit 16-PDIP -20 to 85
Request a Quote Datasheet
Description
Dual-Channel Pulse-Width-Modulati on (PWM) Control Circuit 16-PDIP -20 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL1454A Dual-Channel Pulse-Width-Modulation (PWM) Control Circuit - TL1454ACN - Texas Instruments
Dallas, TX, United States
TL1454A Dual-Channel Pulse-Width-Modulation (PWM) Control Circuit
TL1454ACN
TL1454A Dual-Channel Pulse-Width-Modulation (PWM) Control Circuit TL1454ACN
Dual-Channel Pulse-Width-Modulati on (PWM) Control Circuit 16-PDIP -20 to 85

Dual-Channel Pulse-Width-Modulation (PWM) Control Circuit 16-PDIP -20 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TL1454ACN - 936609-TL1454ACN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TL1454ACN
936609-TL1454ACN
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TL1454ACN 936609-TL1454ACN
Manufacturer: Texas Instruments Win Source Part Number: 936609-TL1454ACN Operating Temperature Range: -20°C ~ 85°C (TA) Features: Buck, Boost, Flyback Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down - DC-DC Controller IC 16-PDIP Package: 16-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Supply Voltage: 3.6V ~ 20V Family Name: TL1454 Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-13794-5, -TL1454ACNE4, 296-13794-5, TL1454ACNE4, -296-13794-5-ND, TL1454ACNE4-ND, -TL1454ACNE4-NDR, -TL1454ACN-NDR

Manufacturer: Texas Instruments
Win Source Part Number: 936609-TL1454ACN
Operating Temperature Range: -20°C ~ 85°C (TA)
Features: Buck, Boost, Flyback Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down - DC-DC Controller IC 16-PDIP
Package: 16-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Supply Voltage: 3.6V ~ 20V
Family Name: TL1454
Categories: Integrated Circuits (ICs)
Case / Package: 16-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-13794-5, -TL1454ACNE4, 296-13794-5, TL1454ACNE4, -296-13794-5-ND, TL1454ACNE4-ND, -TL1454ACNE4-NDR, -TL1454ACN-NDR

Buy Now Datasheet
DC DC Switching Controllers - 296-13794-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-13794-5-ND
DC DC Switching Controllers 296-13794-5-ND
Buck, Boost, Flyback Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-PDIP

Buck, Boost, Flyback Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-PDIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Controllers
TL1454ACN
Switching Controllers TL1454ACN
Switching Controllers Dual ch PWM Ctlr

Switching Controllers Dual ch PWM Ctlr

Buy Now Datasheet
DC DC Switching Controllers - TL1454ACN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
TL1454ACN
DC DC Switching Controllers TL1454ACN
Buck, Boost, Flyback Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-PDIP

Buck, Boost, Flyback Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-PDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TL1454ACN 936609-TL1454ACN 296-13794-5-ND TL1454ACN TL1454ACN
Product Name TL1454A Dual-Channel Pulse-Width-Modulation (PWM) Control Circuit PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TL1454ACN DC DC Switching Controllers Switching Controllers DC DC Switching Controllers
Package Type DIP; Other; 16-PDIP DIP; Other; "16-DIP (0.300"", 7.62mm)" DIP; Other; 16-DIP (0.300\", 7.62mm)
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Configuration / Function Buck; Boost
Special Features Synchronous Rectification
fsw 50 to 2000 kHz 50 to 2000 kHz
Unlock Full Specs
to access all available technical data