STMicroelectronics, Inc. Voltage Regulators - DC DC Switching Regulators ST2S06A33PQR

Description
Buck Switching Regulator IC Positive Fixed 3.3V 2 Output 800mA 12-VQFN Exposed Pad
Request a Quote Datasheet
Description
Buck Switching Regulator IC Positive Fixed 3.3V 2 Output 800mA 12-VQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 497-6909-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
497-6909-2-ND
Voltage Regulators - DC DC Switching Regulators 497-6909-2-ND
Buck Switching Regulator IC Positive Fixed 3.3V 2 Output 800mA 12-VQFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 3.3V 2 Output 800mA 12-VQFN Exposed Pad

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ST2S06A33PQR - 1260245-ST2S06A33PQR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ST2S06A33PQR
1260245-ST2S06A33PQR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ST2S06A33PQR 1260245-ST2S06A33PQR
Manufacturer: STMicroelectronics Win Source Part Number: 1260245-ST2S06A33PQR Packaging: Reel - TR Operating Temperature Range: -30°C ~ 125°C (TJ) Package: 12-VQFN Exposed Pad Mounting: SMD Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 1.5MHz Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 800mA Family Name: ST2S06 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 12-QFN (4x4) Input Voltage MIN: 2.5V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): Si9176DH-T1; Si9176DH-T1-E3; Si9176DM-T1-E3; Introduction Date: September 03, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1260245-ST2S06A33PQR
Packaging: Reel - TR
Operating Temperature Range: -30°C ~ 125°C (TJ)
Package: 12-VQFN Exposed Pad
Mounting: SMD
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 1.5MHz
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 800mA
Family Name: ST2S06
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 12-QFN (4x4)
Input Voltage MIN: 2.5V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): Si9176DH-T1; Si9176DH-T1-E3; Si9176DM-T1-E3;
Introduction Date: September 03, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - ST2S06A33PQR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
ST2S06A33PQR
Voltage Regulators - DC DC Switching Regulators ST2S06A33PQR
Buck Switching Regulator IC Positive Fixed 3.3V 2 Output 800mA 12-VQFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 3.3V 2 Output 800mA 12-VQFN Exposed Pad

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
ST2S06A33PQR
Switching Voltage Regulators ST2S06A33PQR
Switching Voltage Regulators Dual Synch Step Down Switching Reg

Switching Voltage Regulators Dual Synch Step Down Switching Reg

Buy Now Datasheet
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
ST2S06A33PQR
PMIC - Voltage Regulators - DC DC Switching Regulators ST2S06A33PQR
IC REG BUCK 3.3V 800MA DL 12QFN

IC REG BUCK 3.3V 800MA DL 12QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - ST2S06A33PQR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
ST2S06A33PQR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators ST2S06A33PQR
IC REG BUCK 3.3V 800MA DL 12QFN

IC REG BUCK 3.3V 800MA DL 12QFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 497-6909-2-ND 1260245-ST2S06A33PQR ST2S06A33PQR ST2S06A33PQR ST2S06A33PQR ST2S06A33PQR
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ST2S06A33PQR Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Output Voltage Type Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; 12-VQFN Exposed Pad Other; 12-VQFN Exposed Pad Other; 12-VQFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 3.3 volts 3.3 volts 3.3 to ? volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1883380 - RS Components, Ltd.
Specs
Package Type Other; Smd
Efficiency 84 %
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
LM22680 2A SIMPLE SWITCHER?, Step-Down Voltage Regulator with Precision Enable - LM22680MRX-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD
View Details
9 suppliers
DC DC Switching Controllers - ICE2HS01GXUMA1TR-ND - DigiKey
Specs
Configuration / Function Buck
Package Type SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)"
Special Features Synchronous Rectification
View Details
7 suppliers