IC REG CHARGE PUMP INV 40MA 8DIP Product overview: TC7662ACPA from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 40MA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TC7662ACPA can be used for catalog matching and distributor lookup.
"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 40mA 8-DIP (0.300"", 7.62mm)"
Manufacturer: Microchip Technology
Win Source Part Number: 1265252-TC7662ACPA
Packaging: Tube
Mounting Style: Through Hole
Output Type: Fixed
Function: Ratiometric
Topology: Charge Pump
Output Configuration: Positive or Negative
Output Current: 40mA
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.telcom-semi.com
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Application Field: Used in Computers & Computer Peripherals, Sensing & Instrumentation, Automation & Process Control
Family Part Number: TC7662A
Manufacturer Pack Quantity: 60
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: -Vin, 2Vin
Switching Frequency: 12kHz
Voltage - Input (Minimum): 3V
Voltage - Input (Maximum): 18V
Switching Voltage Regulators High Voltage
DC-DC CHARGE PUMP, INVERTING, DIP-8; IC Case / Package:DIP; No. of Pins:8Pins; Output Current Max:40mA; Fixed Output Voltage Nom:-; Adjustable Output Voltage Min:-18V; Adjustable Output Voltage Max:-3V; Topology:Inverting; MSL:- RoHS Compliant: Yes
IC REG CHARGE PUMP INV 40MA 8DIP
IC REG CHARGE PUMP INV 40MA 8DIP
Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 40mA 8-DIP (0.300", 7.62mm)
IC REG CHARGE PUMP INV 40MA 8DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 739-TC7662ACPA | TC7662ACPA-ND | 6811102 | 6811102P | 1265252-TC7662ACPA | TC7662ACPA | 98K1418 | TC7662ACPA | TC7662ACPA | TC7662ACPA | TC7662ACPA |
| Product Name | 40MA Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators | Voltage Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TC7662ACPA | Switching Voltage Regulators | Dc-Dc Charge Pump, Inverting, Dip-8; Ic Case / Package Microchip | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | Fixed | ||||||
| Package Type | Other; Tube | DIP; Other; "8-DIP (0.300"", 7.62mm)" | DIP; Other; Pdip | DIP; Other; PDIP | DIP; Other; 8-DIP | DIP; Other; 8-DIP (0.300\", 7.62mm) | DIP; Other; 8-DIP (0.300", 7.62mm) | ||||
| Output Voltage | -3 to 2 volts | 2 volts | ? to 2 volts | -18 volts | |||||||
| IOUT | 0.0400 amps | 0.0400 amps | 0.0400 amps | 0.0400 amps | 0.0400 amps | 0.0400 amps | 0.0400 amps | 0.0400 amps | 0.0400 amps | ||
| VIN | 18 volts | 3 to 18 volts | 3 to 18 volts | 18 volts |