Manufacturer: STMicroelectronics
Win Source Part Number: 1102821-STBB3JCCR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck-Boost
Frequency - Switching: 2MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-Flip-Chip
Purpose: Step-Up/Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.2V
Maximum Output Voltage: 5.5V
Minimum Input Voltage: 1.8V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Buck-Boost Switching Regulator IC Positive Adjustable 1.2V 1 Output 2A 20-UFBGA, FCBGA
IC REG BCK BST ADJ 2A 20FLIPCHIP
IC REG BCK BST ADJ 2A 20FLIPCHIP
Buck-Boost Switching Regulator IC Positive Adjustable 1.2V 1 Output 2A 20-UFBGA, FCBGA
Switching Voltage Regulators 2A, high effiiciency single inductor buck-boost DC-DC converter and High Brightness White LED Driver
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1102821-STBB3JCCR | 497-14691-2-ND | STBB3JCCR | STBB3JCCR | STBB3JCCR | STBB3JCCR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - STBB3JCCR | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck-Boost | Buck-Boost | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 20-Flip-Chip | Other; 20-UFBGA, FCBGA | Other; 20-UFBGA, FCBGA | |||
| Life Cycle Stage | Maturity; Active | Active | Active | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification |