Boost Regulator Positive Output DC-DC Controller IC 16-SO
Switching Controllers DUAL CHANNEL CNTRLR
Boost Regulator Positive Output DC-DC Controller IC 16-SO
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TL1453CNS-ND | TL1453CNS | TL1453CNS |
| Product Name | DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Boost | ||
| Package Type | SOIC; Other; "16-SOIC (0.209"", 5.30mm Width)" | SOIC; Other; 16-SOIC (0.209\", 5.30mm Width) | |
| fsw | 1 to 500 kHz | 1 to 500 kHz | |
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) |