Boost Switching Regulator IC Positive Fixed 3V 1 Output 100mA SOT-89-5/6
IC REG BOOST 3V 100MA SOT89-5
Boost Switching Regulator IC Positive Fixed 3V 1 Output 100mA SOT-89-5/6
Switching Voltage Regulators PFM/PWM Step-Up
IC REG BOOST 3V 100MA SOT89-5
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TC115301EMTTR-ND | TC115301EMTTR | TC115301EMTTR | TC115301EMTTR | TC115301EMTTR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | SOT89; Other; SOT-89-5/6 | SOT89 | SOT89; Other; SOT-89-5/6 | ||
| Output Voltage | 3 volts | 3 volts | 3 to ? volts | ||
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps |