INFINEON SWITCHING VOLT REG TLE8366EVXUM
INFINEON SWITCHING VOLT REG TLE8366EVXUM
INFINEON SWITCHING VOLT REG TLE8366EVXUM
Switching Regulator, Voltage-mode, 3.6A, 420kHz Switching Freq-Max, PDSO8
Switching Regulator, Voltage-mode, 3.6A, 420kHz Switching Freq-Max, PDSO8
"Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1.8A 8-SOIC (0.154"", 3.90mm Width)"
"Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1.8A 8-SOIC (0.154"", 3.90mm Width)"
"Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1.8A 8-SOIC (0.154"", 3.90mm Width)"
Manufacturer: Infineon Technologies
Win Source Part Number: 936764-TLE8366EVXUMA
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1.8A 8-SOIC (0.154", 3.90mm Width)
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TLE8366
Categories: Integrated Circuits (ICs)
Case / Package: PG-DSO-8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 42 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TLE8366EVXUMA1DKR, TLE8366EV-ND, TLE8366EVCT, TLE8366EVCT-ND, TLE8366EVTR-ND, SP000297388, TLE8366EVXUMA1TR, TLE8366EVDKR-ND, TLE8366EV, TLE8366EVXUMA1CT, TLE8366EVDKR, TLE8366EVTR
IC REG BUCK ADJUSTABLE 1.8A 8DSO
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1.8A 8-SOIC (0.154", 3.90mm Width)
IC REG BUCK ADJ 1.8A 8DSO
IC REG BUCK ADJUSTABLE 1.8A 8DSO
Switching Voltage Regulators 1.8A DC/DC Step-Down Voltage Regulator
| RS Components, Ltd. | Rochester Electronics | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 2584129 | TLE8366EVXUMA1 | TLE8366EVXUMA1CT-ND | 936764-TLE8366EVXUMA1 | TLE8366EVXUMA1 | TLE8366EVXUMA1 | TLE8366EVXUMA1 | TLE8366EVXUMA1 | TLE8366EVXUMA1 |
| Product Name | Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TLE8366EVXUMA1 | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | |
| Package Type | Other; DSO | SO-8; Other; PG-DSO-8 | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SO-8; Other; PG-DSO-8 | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | ||
| Life Cycle Stage | Active | Active | Active | ||||||
| Configuration / Function | Buck | Buck | |||||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||||
| Output Voltage | 0.6000 to 16 volts | 0.6000 volts | 0.6000 to 16 volts | 0.6000 volts |