VAST STOCK CO., LIMITED Datasheets for IC Switching Voltage Regulators

IC switching voltage regulators are integrated circuits (ICs) that store energy in an inductor, transformer, or capacitor and then use this storage device to transfer energy from the input to the output in discrete packets over a low-resistance switch.
IC Switching Voltage Regulators: Learn more

Page: 1 10 20 21 22 23 24 25 26 27 28 29
Product Name Notes
Switching Controllers 30V Low Quiescent Current Step-Down DCDC Controller
Switching Controllers 30V Low Quiescent CurrentDCDCConverter
Switching Controllers
Switching Voltage Regulators 1.5A COT Control DCDC Converter
Switching Voltage Regulators 1.5A COT Control Synchronous Step-Down DCDC Converter
Switching Voltage Regulators 1A 16V Driver DCDC Converter
Switching Voltage Regulators 1A 16V Driver Transistor Built-in Step-Down DCDC Converter
Switching Voltage Regulators 1A COT Control Synchronous Step-Down DCDC Converter
Switching Voltage Regulators 2.2A 18V Driver DCDC Converter
Switching Voltage Regulators 2A Synchronous Step Down DCDC Converter
Switching Voltage Regulators 2A Synchronous Step-Down DCDC Converter
Switching Voltage Regulators 400mA Synchronous Step-Down DCDC Converter
Switching Voltage Regulators 600mA PFM/PWM DCDC Converter
Switching Voltage Regulators 600mA PWM DCDC Cnvtr
Switching Voltage Regulators 600mA Synchronous Step-Down DCDC Converter
Switching Voltage Regulators Ultra Small 1A COT Control Synchronous Step-Down DCDC Converter

<< Prev Next >>