Texas Instruments TL2575-05 1-A Simple Step-Down Switching Voltage Regulators TL2575-05IKTTRG3

Description
1-A Simple Step-Down Switching Voltage Regulators 5-DDPAK/TO-263 -40 to 125
Request a Quote
Description
1-A Simple Step-Down Switching Voltage Regulators 5-DDPAK/TO-263 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TL2575-05IKTTRG3 is a 1-A step-down switching voltage regulator with a fixed 5-V output, designed for use in buck power supplies. It is housed in a DDPAK/TO-263 (KTT) package measuring 10.16 mm × 8.93 mm, and operates over a temperature range of -40 °C to 125 °C. The device supports an input voltage range of 4.75 V to 40 V, features a 52-kHz fixed-frequency oscillator, and includes thermal shutdown and cycle-by-cycle current limiting. It requires four external components for operation and offers a typical efficiency of 88%. The part is RoHS-exempt and green marked, and complies with the TL2575 series specifications for fixed-output voltage regulation of ±5% over line, load, and temperature conditions.

Datasheet Summary
Powered by GS/AI

The TL2575-05IKTTRG3 is a 1-A step-down switching voltage regulator with a fixed 5-V output, designed for use in buck power supplies. It is housed in a DDPAK/TO-263 (KTT) package measuring 10.16 mm × 8.93 mm, and operates over a temperature range of -40 °C to 125 °C. The device supports an input voltage range of 4.75 V to 40 V, features a 52-kHz fixed-frequency oscillator, and includes thermal shutdown and cycle-by-cycle current limiting. It requires four external components for operation and offers a typical efficiency of 88%. The part is RoHS-exempt and green marked, and complies with the TL2575 series specifications for fixed-output voltage regulation of ±5% over line, load, and temperature conditions.

Suppliers

Company
Product
Description
Supplier Links
TL2575-05 1-A Simple Step-Down Switching Voltage Regulators - TL2575-05IKTTRG3 - Texas Instruments
Dallas, TX, United States
TL2575-05 1-A Simple Step-Down Switching Voltage Regulators
TL2575-05IKTTRG3
TL2575-05 1-A Simple Step-Down Switching Voltage Regulators TL2575-05IKTTRG3
1-A Simple Step-Down Switching Voltage Regulators 5-DDPAK/TO-263 -40 to 125

1-A Simple Step-Down Switching Voltage Regulators 5-DDPAK/TO-263 -40 to 125

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-50397-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-50397-2-ND
Voltage Regulators - DC DC Switching Regulators 296-50397-2-ND
Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-50397-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-50397-1-ND
Voltage Regulators - DC DC Switching Regulators 296-50397-1-ND
Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TL2575-05IKTTRG3 - 1107649-TL2575-05IKTTRG3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TL2575-05IKTTRG3
1107649-TL2575-05IKTTRG3
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TL2575-05IKTTRG3 1107649-TL2575-05IKTTRG3
Manufacturer: Texas Instruments Win Source Part Number: 1107649-TL2575-05IKT TRG3 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 52kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: DDPAK/TO-263-5 Purpose: Step-Down Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 5V Minimum Input Voltage: 4.75V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Application Field: Used in System Monitoring

Manufacturer: Texas Instruments
Win Source Part Number: 1107649-TL2575-05IKTTRG3
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 52kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: DDPAK/TO-263-5
Purpose: Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 4.75V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Application Field: Used in System Monitoring

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TL2575-05IKTTRG3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TL2575-05IKTTRG3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TL2575-05IKTTRG3
IC REG BUCK 5V 1A DDPAK

IC REG BUCK 5V 1A DDPAK

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
TL2575-05IKTTRG3
Switching Voltage Regulators TL2575-05IKTTRG3
Switching Voltage Regulators 1A Simple Step-Down Switching Vltg Regs

Switching Voltage Regulators 1A Simple Step-Down Switching Vltg Regs

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TL2575-05IKTTRG3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TL2575-05IKTTRG3
Voltage Regulators - DC DC Switching Regulators TL2575-05IKTTRG3
Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buy Now
PMIC - Voltage Regulators - DC DC Switching Regulators - TL2575-05IKTTRG3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TL2575-05IKTTRG3
PMIC - Voltage Regulators - DC DC Switching Regulators TL2575-05IKTTRG3
IC REG BUCK 5V 1A TO263-5

IC REG BUCK 5V 1A TO263-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TL2575-05IKTTRG3 296-50397-2-ND 1107649-TL2575-05IKTTRG3 TL2575-05IKTTRG3 TL2575-05IKTTRG3 TL2575-05IKTTRG3 TL2575-05IKTTRG3
Product Name TL2575-05 1-A Simple Step-Down Switching Voltage Regulators Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TL2575-05IKTTRG3 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Package Type Other; DDPAK/TO-263,PDIP,TO-220 TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA DPAK; TO-263; Other; DDPAK/TO-263-5 TO-263 TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Output Voltage 5 volts 5 volts 5 volts 5 volts 5 to ? volts
IOUT 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps
VIN 4.75 to 40 volts 4.75 to 40 volts 40 volts 4.75 to 40 volts
Unlock Full Specs
to access all available technical data