Texas Instruments TL1453 Dual Channel Controller with Wide Input Voltage Range TL1453CNSR

Description
Dual Channel Controller with Wide Input Voltage Range 16-SO
Request a Quote Datasheet
Description
Dual Channel Controller with Wide Input Voltage Range 16-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL1453 Dual Channel  Controller with Wide Input Voltage Range - TL1453CNSR - Texas Instruments
Dallas, TX, United States
TL1453 Dual Channel Controller with Wide Input Voltage Range
TL1453CNSR
TL1453 Dual Channel Controller with Wide Input Voltage Range TL1453CNSR
Dual Channel Controller with Wide Input Voltage Range 16-SO

Dual Channel Controller with Wide Input Voltage Range 16-SO

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TL1453CNSR - 111079-TL1453CNSR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TL1453CNSR
111079-TL1453CNSR
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TL1453CNSR 111079-TL1453CNSR
Manufacturer: Texas Instruments Win Source Part Number: 111079-TL1453CNSR Packaging: Reel - TR Output Type: Transistor Driver Frequency - Switching: 1kHz to 500kHz Control Features: Dead Time Control, Frequency Control Number of Outputs: 2 Synchronous Rectifier: No Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 16-SO Supply Voltage - Operating: 3.6 V to 40 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 111079-TL1453CNSR
Packaging: Reel - TR
Output Type: Transistor Driver
Frequency - Switching: 1kHz to 500kHz
Control Features: Dead Time Control, Frequency Control
Number of Outputs: 2
Synchronous Rectifier: No
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 16-SO
Supply Voltage - Operating: 3.6 V to 40 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DC DC Switching Controllers - 296-51657-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-51657-2-ND
DC DC Switching Controllers 296-51657-2-ND
Boost Regulator Positive Output DC-DC Controller IC 16-SO

Boost Regulator Positive Output DC-DC Controller IC 16-SO

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Controllers
TL1453CNSR
Switching Controllers TL1453CNSR
Switching Controllers Dual Ch Controller

Switching Controllers Dual Ch Controller

Buy Now Datasheet
DC DC Switching Controllers - TL1453CNSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
TL1453CNSR
DC DC Switching Controllers TL1453CNSR
Boost Regulator Positive Output DC-DC Controller IC 16-SO

Boost Regulator Positive Output DC-DC Controller IC 16-SO

Buy Now
PMIC - Voltage Regulators - DC DC Switching Controllers - TL1453CNSR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
TL1453CNSR
PMIC - Voltage Regulators - DC DC Switching Controllers TL1453CNSR
IC REG CTRLR 16SO

IC REG CTRLR 16SO

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TL1453CNSR 111079-TL1453CNSR 296-51657-2-ND TL1453CNSR TL1453CNSR TL1453CNSR
Product Name TL1453 Dual Channel Controller with Wide Input Voltage Range PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TL1453CNSR DC DC Switching Controllers Switching Controllers DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers
Output Voltage Type Transistor Driver Fixed; PWM
Package Type Other; 16-SO SOIC; Other; "16-SOIC (0.209"", 5.30mm Width)" SOIC; Other; 16-SOIC (0.209\", 5.30mm Width)
Life Cycle Stage Maturity; Active Active
Special Features Multiple Outputs; Synchronous Rectification; Dead Time Control, Frequency Control Dead Time Control, Frequency Control
Unlock Full Specs
to access all available technical data