1-A Simple Step-Down Switching Voltage Regulators 16-PDIP -40 to 125
"Buck Switching Regulator IC Positive Fixed 12V 1 Output 1A 16-DIP (0.300"", 7.62mm)"
Manufacturer: Texas Instruments
Win Source Part Number: 1268126-TL2575-12IN
Packaging: Tube
Mounting Style: Through Hole
Output Type: Fixed
Function: Step-Down
Topology: Buck
Output Current: 1A
Categories: Integrated Circuits
Supplier Device Package: 16-PDIP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-DIP
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Family Part Number: TL2575-12
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 12V
Switching Frequency: 52kHz
Voltage - Input (Minimum): 4.75V
Voltage - Input (Maximum): 40V
Switching Voltage Regulators 1-A Step-Down Vltge
IC REG BUCK 12V 1A 16-DIP
IC REG BUCK 12V 1A 16DIP
Buck Switching Regulator IC Positive Fixed 12V 1 Output 1A 16-DIP (0.300", 7.62mm)
| Texas Instruments | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TL2575-12IN | 296-21826-5-ND | 1268126-TL2575-12IN | TL2575-12IN | 815-TL2575-12IN | TL2575-12IN | TL2575-12IN |
| Product Name | TL2575-12 1-A Simple Step-Down Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TL2575-12IN | Switching Voltage Regulators | IC REG BUCK 12V 1A 16-DIP | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Package Type | Other; DDPAK/TO-263,PDIP,TO-220 | DIP; Other; "16-DIP (0.300"", 7.62mm)" | DIP; Other; 16-DIP | DIP; Other; 16-DIP (0.300, 7.62mm) | DIP; Other; 16-DIP (0.300\", 7.62mm) | ||
| Output Voltage | 12 volts | 12 volts | 12 volts | 12 volts | 12 volts | 12 to ? volts | |
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | |
| VIN | 4.75 to 40 volts | 4.75 to 40 volts | 4.75 to 40 volts |