"Charge Pump Switching Regulator IC Positive Fixed 12V 1 Output 30mA 8-SOIC (0.154"", 3.90mm Width)"
IC REG CHARGE PUMP 12V 30MA 8SO
Switching Voltage Regulators 5.0 to 12V DC-DC Cnv
DC-DC CHARGE PUMP, BOOST, SOIC-8; IC Case / Package:SOIC; No. of Pins:8Pins; Output Current Max:30mA; Fixed Output Voltage Nom:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Topology:Boost (Step Up); MSL:- RoHS Compliant: Yes
IC REG CHRG PUMP 12V 30MA 8SOIC
IC REG CHARGE PUMP 12V 30MA 8SO
Charge Pump Switching Regulator IC Positive Fixed 12V 1 Output 30mA 8-SOIC (0.154", 3.90mm Width)
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 497-6542-2-ND | ST662ACD-TR | ST662ACD-TR | 45AC7807 | ST662ACD-TR | ST662ACD-TR | ST662ACD-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Dc-Dc Charge Pump, Boost, Soic-8; Ic Case / Package Stmicroelectronics | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | |||
| Output Voltage | 12 volts | 12 volts | 12 volts | 12 to ? volts | |||
| IOUT | 0.0300 amps | 0.0300 amps | 0.0300 amps | 0.0300 amps | 0.0300 amps | ||
| VIN | 4.5 to 5.5 volts | 5.5 volts | 4.5 to 5.5 volts |