Infineon Technologies AG PMIC - PMIC - Voltage Regulators - Special Purpose - TLE6368G2 TLE6368G2

Description
Manufacturer: Infineon Technologies Win Source Part Number: 032809-TLE6368G2 Packaging: Reel - TR Applications: Power Supply, Automotive Applications Mounting: SMD (SMT) Voltage - Input: 5.5 V to 60 V Number of Outputs: 3 Output Voltage: 2.6V, 3.3V, 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: PG-DSO-36 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 032809-TLE6368G2 Packaging: Reel - TR Applications: Power Supply, Automotive Applications Mounting: SMD (SMT) Voltage - Input: 5.5 V to 60 V Number of Outputs: 3 Output Voltage: 2.6V, 3.3V, 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: PG-DSO-36 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - TLE6368G2 - 032809-TLE6368G2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - TLE6368G2
032809-TLE6368G2
PMIC - PMIC - Voltage Regulators - Special Purpose - TLE6368G2 032809-TLE6368G2
Manufacturer: Infineon Technologies Win Source Part Number: 032809-TLE6368G2 Packaging: Reel - TR Applications: Power Supply, Automotive Applications Mounting: SMD (SMT) Voltage - Input: 5.5 V to 60 V Number of Outputs: 3 Output Voltage: 2.6V, 3.3V, 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: PG-DSO-36 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 032809-TLE6368G2
Packaging: Reel - TR
Applications: Power Supply, Automotive Applications
Mounting: SMD (SMT)
Voltage - Input: 5.5 V to 60 V
Number of Outputs: 3
Output Voltage: 2.6V, 3.3V, 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: PG-DSO-36
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Voltage Regulator IC
739-TLE6368G2
Voltage Regulator IC 739-TLE6368G2
Switching Voltage Regulators DC/DC CONVERTER Product overview: TLE6368G2 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TLE6368G2 can be used for catalog matching and distributor lookup.

Switching Voltage Regulators DC/DC CONVERTER Product overview: TLE6368G2 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TLE6368G2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - TLE6368G2 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators
TLE6368G2
Voltage Regulators TLE6368G2
Switching Voltage Regulators DC/DC CONVERTER

Switching Voltage Regulators DC/DC CONVERTER

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
TLE6368G2
Switching Voltage Regulators TLE6368G2
Switching Voltage Regulators DC/DC CONVERTER

Switching Voltage Regulators DC/DC CONVERTER

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Switching Voltage Regulators IC Linear Voltage Regulators IC Switching Voltage Regulators
Product Number 032809-TLE6368G2 739-TLE6368G2 TLE6368G2 TLE6368G2
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - TLE6368G2 Voltage Regulator IC Voltage Regulators Switching Voltage Regulators
Package Type Other; PG-DSO-36 Other; Reel
Special Features Multiple Outputs
Output Voltage 2.6 to 5 volts 2.6 to 5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data