The TL1451ACPWR is a dual-channel PWM controller integrated circuit in a 16-pin TSSOP package, designed for power-supply control with synchronized operation and internal undervoltage lockout. It operates over a supply voltage range of 3.6 V to 50 V and supports an oscillator frequency up to 500 kHz. The device includes two error amplifiers, a 2.5-V internal reference, adjustable dead-time control, and common-emitter output transistors. It is characterized for operation from -20°C to 85°C. The TSSOP (PW) package has a pin pitch of 0.65 mm, with a body width of 5.3 mm and height not specified. The part is RoHS-compliant and uses NIPDAU lead finish, with a reflow profile rating of Level-1-260C-UNLIM. The maximum power dissipation is 838 mW at 25°C, derating at 6.7 mW/°C.
Dual Channel Controller with Wide Input Voltage Range 16-TSSOP -20 to 85
Buck, Boost, Flyback Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-TSSOP
Buck, Boost, Flyback Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 032319-TL1451ACPWR
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck, Boost, Flyback
Frequency - Switching: 1kHz to 500kHz
Control Features: Frequency Control
Number of Outputs: 2
Synchronous Rectifier: No
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 16-TSSOP
Purpose: Step-Up, Step-Down, Step-Up/Step-Down
Supply Voltage - Operating: 3.6 V to 50 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Buck, Boost, Flyback Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-TSSOP
IC REG CTRLR MULT TOP 16TSSOP
Switching Controllers Dual ch PWM Ctlr
IC REG CTRLR MULT TOP 16TSSOP
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TL1451ACPWR | 296-10135-2-ND | 032319-TL1451ACPWR | TL1451ACPWR | TL1451ACPWR | TL1451ACPWR | TL1451ACPWR |
| Product Name | TL1451A Dual Channel Controller with Wide Input Voltage Range | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TL1451ACPWR | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck; Boost | Buck; Boost | Buck, Boost, Flyback | ||||
| Output Voltage Type | Fixed | Transistor Driver | Fixed; Transistor Driver | ||||
| Package Type | Other; PDIP,SO,SOIC,SSOP,TSSOP | Other; "16-TSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 16-TSSOP | SSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) | SSOP | ||
| Output Voltage | 1 to 50 volts | ||||||
| IOUT | 3 amps |