1-A Simple Step-Down Switching Voltage Regulators 5-DDPAK/TO-263 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1268127-TL2575-15IKT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Mounting: SMD
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 52kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 1A
Family Name: TL2575-15
Output Voltage: 15V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: DDPAK/TO-263-5
Input Voltage MIN: 4.75V
Voltage Input MAX: 40V
Alternative Parts (Cross-Reference): LM2575-12BU TR; LM2575-12WU-TR; LM2575-12WU;
Introduction Date: December 01, 2006
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Buck Switching Regulator IC Positive Fixed 15V 1 Output 1A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Buck Switching Regulator IC Positive Fixed 15V 1 Output 1A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Buck Switching Regulator IC Positive Fixed 15V 1 Output 1A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Switching Voltage Regulators 1-A Step-Down Vltge
IC REG BUCK 15V 1A TO263-5
IC REG BUCK 15V 1A DDPAK
Buck Switching Regulator IC Positive Fixed 15V 1 Output 1A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
| Texas Instruments | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TL2575-15IKTTR | 1268127-TL2575-15IKTTR | 296-21497-1-ND | TL2575-15IKTTR | TL2575-15IKTTR | TL2575-15IKTTR | TL2575-15IKTTR |
| Product Name | TL2575-15 1-A Simple Step-Down Switching Voltage Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TL2575-15IKTTR | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Package Type | Other; DDPAK/TO-263,PDIP,TO-220 | DPAK; TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | TO-263 | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | ||
| Output Voltage | 15 volts | 15 volts | 15 volts | 15 volts | 15 to ? volts | ||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | |
| VIN | 4.75 to 40 volts | 4.75 volts | 4.75 to 40 volts | 4.75 to 40 volts |