1-A Simple Step-Down Switching Voltage Regulators 5-TO-220 -40 to 125
12V 1A DC/DC Switching Regulator, 60V In, TO-220 Product overview: TL2575HV-12IKV from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 1A, 60V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 1A, 60V, TO-220, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TL2575HV-12IKV can be used for catalog matching and distributor lookup.
TL2575HV-12 1-A Simple Step-Down Switching Voltage Regulators
Buck Switching Regulator IC Positive Fixed 12V 1 Output 1A TO-220-5 Formed Leads
Manufacturer: Texas Instruments
Win Source Part Number: 1107659-TL2575HV-12I
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Fixed
Topology: Buck
Frequency - Switching: 52kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220-5
Purpose: Step-Down
Maximum Input Voltage: 60V
Nominal Output Voltage (Min/Fixed): 12V
Minimum Input Voltage: 4.75V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Fixed 12V 1 Output 1A TO-220-5 Formed Leads
IC REG BUCK 12V 1A TO220-5
IC REG BUCK 12V 1A TO220-5
IC REG BUCK 12V 1A TO220-5
Switching Voltage Regulators 1-A Step-Down Vltge
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TL2575HV-12IKV | 739-TL2575HV-12IKV | TL2575HV-12IKV | 296-TL2575HV-12IKV-ND | 1107659-TL2575HV-12IKV | TL2575HV-12IKV | TL2575HV-12IKV | TL2575HV-12IKV | 815-TL2575HV-12IKV | TL2575HV-12IKV |
| Product Name | TL2575HV-12 1-A Simple Step-Down Switching Voltage Regulators | 12V 1A 60V TO-220 Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TL2575HV-12IKV | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | IC REG BUCK 12V 1A TO220-5 | Switching Voltage Regulators | |
| Configuration / Function | Buck | Buck | Buck | |||||||
| Package Type | Other; DDPAK/TO-263,PDIP,TO-220 | Other; TO-220-5 | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 Formed Leads | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 Formed Leads | TO-220 | TO-220; Other; TO-220-5 Formed Leads | ||
| Output Voltage | 12 volts | 12 volts | 12 volts | 12 volts | 12 to ? volts | 12 volts | 12 volts | |||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | ||
| VIN | 4.75 to 60 volts | 60 volts | 4.75 to 60 volts | 60 volts | 4.75 to 60 volts |