Manufacturer: Microchip Technology
Win Source Part Number: 899114-TC1044SEOA713
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Charge Pump Switching Regulator IC Negative Fixed -Vin 1 Output 20mA 8-SOIC (0.154", 3.90mm Width)
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TC1044
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 3300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TC1044SEOA713-NDR, TC1044SEOA713DKR, TC1044SEOA713TR, TC1044SEOA713CT, TC1044SEOA713-ND
"Charge Pump Switching Regulator IC Negative Fixed -Vin 1 Output 20mA 8-SOIC (0.154"", 3.90mm Width)"
"Charge Pump Switching Regulator IC Negative Fixed -Vin 1 Output 20mA 8-SOIC (0.154"", 3.90mm Width)"
"Charge Pump Switching Regulator IC Negative Fixed -Vin 1 Output 20mA 8-SOIC (0.154"", 3.90mm Width)"
IC REG CHARG PUMP INV 20MA 8SOIC Product overview: TC1044SEOA713 from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 20MA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TC1044SEOA713 can be used for catalog matching and distributor lookup.
Charge Pump Switching Regulator IC Negative Fixed -Vin 1 Output 20mA 8-SOIC (0.154", 3.90mm Width)
DC-DC CHARGE PUMP, INVERTING, SOIC-8; Output Type:Fixed; Input Voltage Min:1.5V; Input Voltage Max:12V; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:20mA; Fixed Output Voltage Nom.:-; Adjustable Output Voltage RoHS Compliant: Yes
IC REG CHARG PUMP INV 20MA 8SOIC
IC REG CHARG PUMP INV 20MA 8SOIC
IC REG CHARG PUMP INV 20MA 8SOIC
Switching Voltage Regulators High Voltage
| Win Source Electronics | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 899114-TC1044SEOA713 | 2648855P | TC1044SEOA713TR-ND | 739-TC1044SEOA713 | TC1044SEOA713 | 44AC2930 | TC1044SEOA713 | TC1044SEOA713 | TC1044SEOA713 | TC1044SEOA713 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TC1044SEOA713 | Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | 20MA Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | Dc-Dc Charge Pump, Inverting, Soic-8; Output Type Microchip | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Package Type | SOIC; Other; 8-SOIC | SOIC; Other; SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; Tape & Reel (TR) | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | Other; SOIC | SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Regulator Category | Charge Pump | |||||||||
| IOUT | 0.0200 amps | 0.0200 amps | 0.0200 amps | 0.0200 amps | 0.0200 amps | 0.0200 amps | 0.0200 amps | 0.0200 amps | ||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed |