Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up, Step-Down DC-DC Controller IC eSIP-16F
IC REG CTRLR MULT TOPOLOGY 7ESIP
Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up, Step-Down DC-DC Controller IC eSIP-16F
Switching Controllers Switched and Flyback Controller w/ FET
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TFS7707H-ND | TFS7707H | TFS7707H | TFS7707H |
| Product Name | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers |
| Package Type | Other; 16-SSIP, 12 Leads, Exposed Pad, Formed Leads | Other; 16-SSIP, 12 Leads, Exposed Pad, Formed Leads | ||
| fsw | 66 to 132 kHz | 66 to 132 kHz | 66 to 132 kHz | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| Special Features | Enable, Reset |