Boost Regulator Positive Output Step-Up DC-DC Controller IC SOT-23-5
Boost Regulator Positive Output Step-Up DC-DC Controller IC SOT-23-5
IC REG CTRLR BOOST SOT23A-5
Switching Controllers PFM/PWM Step-Up
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TC110301ECTTR-ND | TC110301ECTTR | TC110301ECTTR | TC110301ECTTR |
| Product Name | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Boost | |||
| Package Type | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | ||
| fsw | 100 to 300 kHz | 100 to 300 kHz | 100 to 300 kHz | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Output Voltage Type | Fixed; Transistor Driver |