Microchip Technology, Inc. Voltage Regulator IC TC1121EUA713

Description
IC REG SWITCHD CAP INV 8MSOP Product overview: TC1121EUA713 from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TC1121EUA713 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG SWITCHD CAP INV 8MSOP Product overview: TC1121EUA713 from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TC1121EUA713 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Voltage Regulator IC
739-TC1121EUA713
Voltage Regulator IC 739-TC1121EUA713
IC REG SWITCHD CAP INV 8MSOP Product overview: TC1121EUA713 from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TC1121EUA713 can be used for catalog matching and distributor lookup.

IC REG SWITCHD CAP INV 8MSOP Product overview: TC1121EUA713 from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TC1121EUA713 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TC1121EUA713 - 089313-TC1121EUA713 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TC1121EUA713
089313-TC1121EUA713
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TC1121EUA713 089313-TC1121EUA713
Manufacturer: Microchip Technology Win Source Part Number: 089313-TC1121EUA713 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Charge Pump Frequency - Switching: 10kHz to 200kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 100mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP Purpose: Ratiometric Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): -Vin Minimum Input Voltage: 2.4V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 089313-TC1121EUA713
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 10kHz to 200kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 100mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP
Purpose: Ratiometric
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): -Vin
Minimum Input Voltage: 2.4V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
IC REG CHARGE PUMP INV 8MSOP - 536-TC1121EUA713 - Utmel Electronic Limited
Hong Kong, China
IC REG CHARGE PUMP INV 8MSOP
536-TC1121EUA713
IC REG CHARGE PUMP INV 8MSOP 536-TC1121EUA713
IC REG CHARGE PUMP INV 8MSOP

IC REG CHARGE PUMP INV 8MSOP

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TC1121EUA713 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TC1121EUA713
Voltage Regulators - DC DC Switching Regulators TC1121EUA713
Charge Pump Switching Regulator IC Negative Fixed -Vin 1 Output 100mA 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

Charge Pump Switching Regulator IC Negative Fixed -Vin 1 Output 100mA 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
TC1121EUA713
Switching Voltage Regulators TC1121EUA713
Switching Voltage Regulators w/ Shutdown

Switching Voltage Regulators w/ Shutdown

Buy Now
PMIC - Voltage Regulators - DC DC Switching Regulators - TC1121EUA713 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TC1121EUA713
PMIC - Voltage Regulators - DC DC Switching Regulators TC1121EUA713
IC REG CHARGE PUMP INV 8MSOP

IC REG CHARGE PUMP INV 8MSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 739-TC1121EUA713 089313-TC1121EUA713 536-TC1121EUA713 TC1121EUA713 TC1121EUA713 TC1121EUA713
Product Name Voltage Regulator IC PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TC1121EUA713 IC REG CHARGE PUMP INV 8MSOP Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Output Voltage Type Fixed Fixed; Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; Reel - TR Other; 8-MSOP SSOP; Other; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
IOUT 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps
VIN 5.5 volts 5.5 volts 2.4 to 5.5 volts
fsw 10 to 200 kHz 10 to 200 kHz 10 to 200 kHz 10 to 200 kHz
Unlock Full Specs
to access all available technical data