Charge Pump DC-DC Converter 1.5-12V DIP8
Charge Pump DC-DC Converter 1.5-12V DIP8
"Charge Pump Switching Regulator IC Negative Fixed -Vin 1 Output 20mA 8-DIP (0.300"", 7.62mm)"
Manufacturer: Microchip Technology
Win Source Part Number: 1105633-TC1044SCPA
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 10kHz, 45kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 20mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-PDIP
Purpose: Ratiometric
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): -Vin
Minimum Input Voltage: 1.5V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
IC REG CHARGE PUMP INV 20MA 8DIP Product overview: TC1044SCPA from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 20MA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TC1044SCPA can be used for catalog matching and distributor lookup.
IC REG CHARGE PUMP INV 20MA 8DIP
Charge Pump Switching Regulator IC Negative Fixed -Vin 1 Output 20mA 8-DIP (0.300", 7.62mm)
DC-DC CONVERTER, DIP-8; IC Case / Package:DIP; No. of Pins:8Pins; Output Current Max:20mA; Fixed Output Voltage Nom:-; Adjustable Output Voltage Min:-12V; Adjustable Output Voltage Max:-1.5V; Topology:Inverting; Product Range:- RoHS Compliant: Yes
DC/DC VOLT CONVERTER, 1044, DIP8; Output Type:Adjustable; Input Voltage Min:1.5V; Input Voltage Max:12V; DC / DC Converter IC Case:DIP; No. of Pins:8Pins; Output Current:20mA; Fixed Output Voltage Nom.:-; Adjustable Output Voltage RoHS Compliant: Yes
Switching Voltage Regulators High Voltage
IC REG CHARGE PUMP INV 20MA 8DIP
| RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 8234006 | TC1044SCPA-ND | 1105633-TC1044SCPA | 739-TC1044SCPA | TC1044SCPA | TC1044SCPA | 92C5563 | 26M3934 | TC1044SCPA | TC1044SCPA |
| Product Name | Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TC1044SCPA | 20MA Voltage Regulator IC | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Dc-Dc Converter, Dip-8; Ic Case / Package Microchip | Dc/dc Volt Converter, 1044, Dip8; Output Type Microchip | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Package Type | DIP; Other; Pdip | DIP; Other; "8-DIP (0.300"", 7.62mm)" | DIP; Other; 8-PDIP | Other; Tube | DIP; Other; 8-DIP (0.300\", 7.62mm) | Other; DIP | ||||
| IOUT | 0.0200 amps | 0.0200 amps | 0.0200 amps | 0.0200 amps | 0.0200 amps | 0.0200 amps | 0.0200 amps | 0.0200 amps | ||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | Adjustable / Variable | |||||
| VIN | 1.5 to 12 volts | 12 volts | 12 volts | 1.5 to 12 volts | ||||||
| fsw | 10 to 45 kHz | 10 to 45 kHz | 10 to 45 kHz | 10 to 45 kHz | 10 to 45 kHz | 10 to 45 kHz |