Manufacturer: STMicroelectronics
Win Source Part Number: 1102550-ST2S06BPQR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 1.5MHz
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Current: 800mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 125°C (TJ)
Case / Package: 12-QFN (4x4)
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 5.17V
Minimum Input Voltage: 2.5V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 800mA 12-VQFN Exposed Pad
Switching Voltage Regulators Dual Synch Step Down Switching Reg
Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 800mA 12-VQFN Exposed Pad
IC REG BUCK ADJ 800MA DL 12QFN
IC REG BUCK ADJ 800MA DL 12QFN
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1102550-ST2S06BPQR | 497-6910-2-ND | ST2S06BPQR | ST2S06BPQR | ST2S06BPQR | ST2S06BPQR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ST2S06BPQR | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 12-QFN (4x4) | Other; 12-VQFN Exposed Pad | Other; 12-VQFN Exposed Pad | |||
| Life Cycle Stage | Maturity; Active | Active | Active | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Multiple Outputs; Synchronous Rectification |